EN
  • EN
  • DE

M29W160EB70N3

Part No M29W160EB70N3
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829093-M29W160EB70N3
Ultra Librarian 3D Model Ultra Librarian M29W160EB70N3 CAD Model

Description

STMicroelectronics M29W160EB70N3 Flash Memory

The M29W160EB70N3 is a high-performance 16Mbit (16,777,216 bit) non-volatile flash memory product from STMicroelectronics, designed to provide reliable storage solutions for a wide range of applications. This flash memory device operates on a single 3V to 3.6V power supply, making it suitable for use in low-power devices and systems. With its 70ns access time, it offers fast read capabilities, which is essential for applications that require quick data retrieval.

The memory is organized as 1M x16 or 2M x8 bits, which means it can be accessed in either 16-bit (word) or 8-bit (byte) mode, providing flexibility in interfacing with different types of microprocessors or microcontrollers. The M29W160EB70N3 comes in a 48-pin TSOP (Thin Small Outline Package) that is conducive to PCB (Printed Circuit Board) space savings, making it an ideal choice for compact electronic designs.

One of the key features of this flash memory is its support for a wide range of read and programming operations. It includes features such as block erase and program capabilities, allowing for easy data management and updates. Additionally, the device supports a Common Flash Interface (CFI), which simplifies the integration of the flash memory into various systems by providing device-specific information to the host controller.

STMicroelectronics has equipped the M29W160EB70N3 with a multitude of protection and security features. The device incorporates a hardware boot block protection scheme, which ensures the integrity of the boot sector. It also features a top or bottom block selection option, which allows for the flexibility of protecting the boot code stored in the flash memory.

In summary, the M29W160EB70N3 from STMicroelectronics is a robust, high-speed flash memory device that offers a combination of performance, flexibility, and reliability. Its advanced features and compact form factor make it an excellent choice for a variety of applications, including embedded systems, telecommunications, automotive electronics, and more.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess