EN
  • EN
  • DE

AS3410-EQFP-500

Part No AS3410-EQFP-500
Manufacturer ams
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr ams
Package Tape & Reel
Product Status Obsolete
Type Class AB
Output Type 2-Channel (Stereo)
Voltage - Supply 1V ~ 1.8V
Features Depop, Differential Inputs, I2C, Input Multiplexer, Mute, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -20°C ~ 85°C (TA)
Supplier Device Package 24-QFN (4x4)
Package / Case 24-VFQFN Exposed Pad
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 185080016,AS3410EQFP500,AS3410-EQFP-500CT,AS3410-EQFP-500DKR,AS3410-EQFP-500TR
Standard Package 500
Win Source Part Number 975899-AS3410-EQFP-500
Ultra Librarian 3D Model Ultra Librarian AS3410-EQFP-500 CAD Model

Description

The AS3410-EQFP-500 is a Class AB type audio amplifier integrated circuit (IC) designed for 2-channel (stereo) output.

  • Type: Class AB audio amplifier IC
  • Channels: 2-channel (stereo)
  • Features: depop, differential inputs, I2C, input multiplexer, mute, shutdown, and volume control
  • Package: tape and reel
  • Standard Package: 500
  • Mounting: SMD (SMT)
  • Output Type: 2-channel (stereo)
  • Voltage Supply: 1V ~ 1.8V
  • Package/Case: 24-VFQFN exposed pad
  • Supplier Device Package: 24-QFN (4x4)
  • Operating Temperature: -20°C ~ 85°C (TA)
  • Status: obsolete
  • ECCN: EAR99
  • REACH Status: REACH unaffected
  • HTSUS: 8542.39.0001
  • Manufacturer: ams
  • Other Names: 185080016, AS3410EQFP500, AS3410-EQFP-500CT, AS3410-EQFP-500DKR, and AS3410-EQFP-500TR

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5774 $63.0960
90+ $1.2943 $116.4870
140+ $1.2539 $175.5460
195+ $1.2134 $236.6130
250+ $1.1730 $293.2500
330+ $1.0517 $347.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,814 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess