Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Fire Lighting Circuit
Mounting Type Through Hole
Package / Case TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package I-PAK
Base Product Number FLC10
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 130948-FLC10-200H
Ultra Librarian 3D Model Ultra Librarian FLC10-200H CAD Model

Description

The FLC10-200H is a cutting-edge Power MOSFET device designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This high-performance MOSFET is part of ST's MDmesh™ series, which is renowned for its excellent energy efficiency and power density. The FLC10-200H is specifically engineered to address the demanding requirements of modern power supply applications, including but not limited to switched-mode power supplies (SMPS), lighting, welding, and high-frequency converters.

Key Features

  • High Voltage Capability: The FLC10-200H can handle up to 200V, making it suitable for high-voltage applications.
  • Low On-Resistance: With an on-resistance as low as 0.28 ohms, this MOSFET ensures minimal power loss and improved efficiency.
  • Fast Switching Speed: The device's fast switching characteristics make it ideal for high-frequency power conversion systems.
  • Improved dv/dt Capability: The FLC10-200H is designed to withstand high voltage transients, ensuring reliability in harsh conditions.
  • Low Gate Charge: The reduced gate charge enables faster switching and reduced switching losses.

Applications

The versatility of the FLC10-200H allows it to be used in a wide range of applications. It is particularly well-suited for:

  • High-efficiency SMPS
  • LED lighting solutions
  • Welding equipment
  • High-frequency DC-DC converters
  • Power management solutions

Technical Specifications

Parameter Value Drain-source Voltage (V<sub>DS) 200V Continuous Drain Current (I<sub>D) 10A Power Dissipation (P<sub>D) 150W On-Resistance (R<sub>DS(on)) 0.28Ω Total Gate Charge (Q<sub>g) 45nC

Conclusion

The FLC10-200H from STMicroelectronics stands out as an exceptional choice for designers looking for a robust, high-voltage, and energy-efficient power MOSFET. With its advanced technology and superior performance characteristics, the FLC10-200H is poised to enhance the efficiency and reliability of a wide array of electronic systems.

You May Also Be Interested in

Texas Instruments
USB TYPE C PORT PROTECTOR / Overvoltage Protection Controller 16-DSBGA (1.69x1.69)
Lowest to $2.8728
ECAD model for TPD4S311YBFR
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8MINI MAP / Secure Memory 8-Mini Map (2x3)
Need more? Email Us
ECAD model for AT88SC0404CA-Y6H-T
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL
Need more? Email Us
ECAD model for TDA8351
Intersil
Lowest to $4.0463
ECAD model for SLB9635TT12 FM317
Renesas Electronics America
IC SER RAPIDIO SWITCH 324FCBGA / Serial RapidIO® Switch 324-FCBGA (19x19)
Need more? Email Us
ECAD model for 80KSW0003ARI
Infineon Technologies
Need more? Email Us
ECAD model for TDA6170 C1
Infineon Technologies
IC SPECIALIZED
Need more? Email Us
ECAD model for SLB9635TT12FW317XUMA1
Texas Instruments
IC SOC PROCESSOR / Advanced Driver Assistance Systems 760-FCBGA (23x23)
Lowest to $84.7516
ECAD model for TDA2SXBTQABCRQ1
National Semiconductor (TI)
PC87334VJG-5
Need more? Email Us
ECAD model for PC87334VJG-5

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention