EN
  • EN
  • DE

E-STLC7550TQF7

Part No E-STLC7550TQF7
Manufacturer STMicroelectronics
Catalog Data Acquisition - Analog Front End (AFE)
Description IC ANALOG FRONT END LV 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Number of Bits 16
Number of Channels 1
Power (Watts) 30mW
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Case / Package 48-TQFP (7x7)
Win Source Part Number 112636-E-STLC7550TQF7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian E-STLC7550TQF7 CAD Model

Description

The E-STLC7550TQF7 is a cutting-edge semiconductor product from STMicroelectronics, a global leader in electronics and semiconductor manufacturing. This product is designed to cater to a wide range of applications, particularly in the automotive and industrial sectors, where high reliability and performance are paramount.

Key Features

  • Advanced Technology: The E-STLC7550TQF7 is built using the latest semiconductor technologies, offering superior performance and energy efficiency.
  • Robust Design: The product is engineered to withstand harsh environments and is suitable for use in extreme temperature conditions, making it ideal for automotive applications.
  • High Integration: It integrates multiple functions into a single chip, reducing the need for additional components and saving space on the PCB.
  • Connectivity: This device offers various connectivity options, ensuring easy integration into existing systems and support for future expansions.

Applications

The versatility of the E-STLC7550TQF7 allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Automotive control units
  • Industrial automation systems
  • Advanced driver-assistance systems (ADAS)
  • Telematics and infotainment systems

Technical Specifications

The E-STLC7550TQF7 boasts a range of technical specifications that highlight its capabilities:

  • Package Type: TQFP
  • Temperature Range: Specified for automotive temperature ranges
  • Compliance: Meets the strict standards of the automotive industry

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The E-STLC7550TQF7 is no exception and is manufactured to the highest standards, ensuring reliability and longevity in the field.

Ordering Information

To learn more about the E-STLC7550TQF7 or to place an order, interested parties should contact STMicroelectronics directly or visit their official website. The company's sales and technical support teams are available to provide additional information and assist with any inquiries.

You May Also Be Interested in

Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Maxim Integrated
LOW-POWER ANALOG FRONT-END
Lowest to $18.9489
Analog Devices Inc.
IC ANALOG FRONT END / Channel AFE Bit
Need more? Email Us
Texas Instruments
Lowest to $7.2089
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $19.0388
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess