EN
  • EN
  • DE

AD9877ABS

Part No AD9877ABS
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC MXFE CABLE MODEM 100-MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Number of Bits 12
Number of Channels 3
Power (Watts) 1.17 W
Voltage - Supply, Analog 3.3V
Voltage - Supply, Digital 3.3V
Mounting Type Surface Mount
Package / Case 100-BQFP
Supplier Device Package 100-MQFP (14x20)
Base Product Number AD9877
Standard Package 66 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 556649-AD9877ABS
Ultra Librarian 3D Model Ultra Librarian AD9877ABS CAD Model

Description

The AD9877ABS is a highly integrated, mixed-signal front-end processor from Analog Devices Inc., designed for broadband communication applications. This versatile product provides a complete solution for modulating and demodulating signals in systems such as cable modems, set-top boxes, and telecommunication devices.

Key Features

  • Integrated IF PLL: The AD9877ABS features an integrated intermediate frequency (IF) phase-locked loop (PLL) which simplifies the design process and reduces the need for external components.
  • High Performance ADC: It includes a high-performance 10-bit analog-to-digital converter (ADC) that ensures accurate signal conversion with a dynamic range suitable for demanding environments.
  • Digital Up/Down Converter: The on-chip digital up/down converter provides flexibility in frequency planning and supports a wide range of input frequencies.
  • Flexible Interface: A flexible serial port interface allows for easy connection to most digital signal processors (DSPs) and microcontrollers, enabling seamless integration into various system architectures.
  • Programmable FIR Filters: Programmable finite impulse response (FIR) filters are included to facilitate precise filtering and shaping of the signal.

Applications

  • Cable Modems
  • Set-Top Boxes
  • Telecommunication Infrastructure
  • Broadband Wireless Access Systems
  • Interactive TV Systems

Technical Specifications

The AD9877ABS operates over a wide temperature range and is available in a compact surface-mount package. It features a low-power consumption design, making it ideal for portable and power-sensitive applications. The device's high level of integration helps to reduce the overall system cost and footprint, while maintaining performance and reliability.

Why Choose AD9877ABS?

With its combination of high integration, performance, and flexibility, the AD9877ABS from Analog Devices Inc. is an excellent choice for developers looking to streamline their broadband communication systems. Its advanced features and robust design ensure that it can meet the requirements of even the most challenging applications, making it a top contender in the field of mixed-signal front-end processors.

You May Also Be Interested in

Texas Instruments
Lowest to $7.2089
Maxim Integrated
LOW-POWER ANALOG FRONT-END
Lowest to $18.9489
Burr-Brown (TI)
1 Channel AFE 14 Bit 250 mW 48-SSOP
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
IC AFE 3 CHAN 19BIT 56LFCSP
Lowest to $26.9279
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Texas Instruments
Lowest to $5.2618
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.2725 $75.8175
6+ $20.7364 $124.4184
9+ $20.0885 $180.7965
12+ $19.4404 $233.2848
16+ $18.7925 $300.6800
21+ $16.8484 $353.8164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess