Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series Snubberless
Packaging Tube
Triac Type Alternistor - Snubberless
Voltage - Off State 700V
Current - On State (It (RMS)) (Maximum) 12A
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 120A, 126A
Current - Gate Trigger (Igt) (Maximum) 35mA
Current - Hold (Ih) (Maximum) 35mA
Configuration Single
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 770493-BTA12-700CWRG
Popularity Medium
Supply and Demand Status Limited
Family Name BTA12-700CW
Introduction Date March 01, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Ultra Librarian 3D Model Ultra Librarian BTA12-700CWRG CAD Model

Description

STMicroelectronics BTA12-700CWRG Triac

The BTA12-700CWRG is a high-performance triac from STMicroelectronics, designed to manage AC loads with currents up to 12A. This robust semiconductor device is a member of ST's Snubberless™ high-temperature series, offering excellent performance in applications requiring high bidirectional transient and blocking voltage capability.

With a maximum repetitive peak off-state voltage (VDRM/VRRM) of 700V, the BTA12-700CWRG is well-suited for handling the demands of high-voltage circuits. This makes it an ideal choice for domestic and industrial applications such as motor control, heating regulation, and lighting dimming, where reliability and efficiency are paramount.

The device features a logic level gate drive, which means that it can be directly driven by microcontrollers or other logic-level devices, simplifying the design and reducing component count. Additionally, its Snubberless technology allows for less noisy operation and reduced electromagnetic interference (EMI), which is crucial in today's electronically dense environments.

The BTA12-700CWRG is also characterized by its exceptional thermal performance, thanks to the high commutation capabilities that enable the triac to handle high surge currents without the need for additional snubber circuits. This not only saves on additional components but also reduces power loss and enhances reliability.

The package of the BTA12-700CWRG is designed with user safety in mind, featuring an insulated tab rated at 2500V RMS, which provides electrical insulation from the circuit. This ensures that the device can be safely handled during installation and operation, making it a user-friendly option for designers and technicians.

Furthermore, the triac is RoHS compliant and free from environmentally hazardous substances, aligning with global environmental regulations and making it a responsible choice for modern electronic designs.

In conclusion, the BTA12-700CWRG from STMicroelectronics is a versatile and reliable triac that offers excellent performance for controlling AC power in a wide range of applications. Its high voltage capability, logic level compatibility, and Snubberless design make it an efficient solution for modern electronic challenges.

You May Also Be Interested in

WeEn Semiconductors
TRIAC SENS GATE 800V 2A TO220F
Need more? Email Us
ECAD model for BTA202X-800D,127
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for BT131-600D,412
STMicroelectronics
TRIAC SENS GATE 600V 1A SOT223
Lowest to $0.4728
ECAD model for Z0109MN 5AA4
WeEn Semiconductors
TRIAC 600V 12A D2PAK
Need more? Email Us
ECAD model for BTA312B-600C,118
WeEn Semiconductors
NOW WEEN - BTA212-600E - 3 QUADR
Need more? Email Us
ECAD model for BTA212-600E,127
Littelfuse Inc.
TRIAC 600V 15A TO220 / Alternistor Triacs
Lowest to $1.8278
ECAD model for Q6015L6
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for Z0103MA,126
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3 / TRIAC 600V 13.8A 3-Pin TO-92 Bulk
Lowest to $0.4439
ECAD model for Z0109MA0,412
ON Semiconductor
TRIAC SENS GATE 600V 0.8A SOT223 / TRIAC 0.8 AMPERE RMS 200 thru 600 Volts
Lowest to $0.6320
ECAD model for MAC08MT1

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention