EN
  • EN
  • DE

ACS108-6SA-AP

Part No ACS108-6SA-AP
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 600V 0.45A TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 450mA
Voltage - Gate Trigger (Vgt) (Max) 1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 7.3A, 7.6A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 25mA
Configuration Single
Temperature Range - Operating -30°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-92
Win Source Part Number 1011834-ACS108-6SA-AP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACS108-6SA-AP CAD Model

Description

STMicroelectronics ACS108-6SA-AP - Overvoltage Protected AC Switch

The ACS108-6SA-AP is a cutting-edge, overvoltage protected AC switch designed and manufactured by STMicroelectronics. This innovative component is part of the ACS switch family, which integrates a high-performance ACS switch with a full wave rectifier. This unique combination allows for simplified designs in a wide array of AC line switching applications.

Encased in a SOT-223 package, the ACS108-6SA-AP offers a compact solution for systems where space is at a premium. It is particularly well-suited for home appliances, industrial control systems, and smart home automation, providing a reliable and efficient way to control AC loads with a DC control signal.

Key Features

  • On-State RMS Current: The device is capable of handling a continuous on-state RMS current up to 0.8 A, ensuring robust performance for a variety of loads.
  • Blocking Voltage: With a high blocking voltage of up to 600 V, the ACS108-6SA-AP can safely manage the demands of AC mains applications.
  • Integrated Overvoltage Protection: The built-in overvoltage protection circuitry shields the switch from transient voltage spikes, enhancing the durability and reliability of the component.
  • Gate Trigger Current: The low gate trigger current makes the ACS108-6SA-AP easy to drive with a wide range of control circuits, minimizing power consumption.
  • Thermal Shutdown: A thermal shutdown feature with automatic restart provides additional protection against overheating, ensuring the switch operates safely under various conditions.

Applications

  • Home appliances (e.g., washing machines, vacuum cleaners, and air conditioners)
  • Industrial control systems
  • Smart home devices and automation systems
  • Remote power switch applications
  • Motor control circuits

The ACS108-6SA-AP from STMicroelectronics is an exceptional choice for designers looking for a robust, high-performance AC switch with advanced protection features. Its ease of integration and compact footprint make it an ideal selection for a multitude of applications requiring efficient AC power control.

You May Also Be Interested in

Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4180 $50.1600
295+ $0.3430 $101.1850
455+ $0.3323 $151.1965
625+ $0.3215 $200.9375
805+ $0.3108 $250.1940
1,080+ $0.2787 $300.9960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,955 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess