Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tray
Part Status Obsolete (End Of Life)
RF Family/Standard Bluetooth
Protocol Bluetooth v3.0
Frequency 2.4GHz
Data Rate 560kbps
Power - Output 10dBm
Sensitivity -90dBm
Serial Interfaces UART
Antenna Type Integrated, Chip
Utilized IC / Part STLC2690
Memory Size 256kB Flash, 48kB RAM
Supply Voltage (V) 2.5V
Current - Receiving 4.2mA
Current - Transmitting 7mA
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package Module
Part Number Series SPBT2532
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809122-SPBT2632C1A.AT2
Ultra Librarian 3D Model Ultra Librarian SPBT2632C1A.AT2 CAD Model

Description

Introducing the SPBT2632C1A.AT2 Bluetooth Module from STMicroelectronics

The SPBT2632C1A.AT2 is a state-of-the-art Bluetooth module designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This compact module is engineered to provide seamless wireless connectivity and is ideal for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Bluetooth Specification: The module is compliant with Bluetooth v4.2, ensuring robust communication with low energy consumption, enhanced privacy, and improved speed. This makes it suitable for IoT applications where power efficiency and reliable data transfer are critical.
  • Integrated Chip Antenna: It comes with a built-in chip antenna, which provides excellent wireless transmission performance while saving space on the device's PCB.
  • Small Footprint: With dimensions of just 11.5 x 13.5 x 2.0 mm, the SPBT2632C1A.AT2 is designed for space-constrained applications, offering a compact solution without compromising on functionality.
  • Easy Integration: This module supports a wide range of interfaces, including UART, SPI, I2C, GPIOs, and ADC inputs, facilitating easy integration into various designs and systems.
  • Low Power Consumption: Its low power operation is ideal for battery-powered devices, enhancing the longevity and operational time between charges.
  • Profiles and Protocols: The SPBT2632C1A.AT2 supports multiple Bluetooth profiles such as Serial Port Profile (SPP), and it can be used in both host and controller modes, providing flexibility in application development.

Applications

The versatility of the SPBT2632C1A.AT2 makes it suitable for a vast array of applications. It can be integrated into automotive infotainment systems for hands-free calling and audio streaming, used in industrial automation for wireless sensor networks, or included in consumer electronics such as wearable devices, wireless speakers, and smart home products.

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The SPBT2632C1A.AT2 is backed by rigorous testing and quality control processes to ensure reliability and performance. Additionally, ST provides comprehensive technical support and documentation, making the development process smoother for engineers and designers.

With its advanced features, small size, and ease of integration, the SPBT2632C1A.AT2 Bluetooth module is an excellent choice for adding wireless capabilities to your next project.

You May Also Be Interested in

U-blox
NARROWBAND IOT MODULE CAT NB1 BA / Cellular 4G LTE CAT NB-IoT Transceiver Module 703MHz ~ 960MHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
ECAD model for SARA-N210-02B-01
Silicon Labs
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.1 +EDR, Class 2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
ECAD model for WT32-A-AI3
U-blox
RX TXRX MODULE CELL IOT NB1 BA / Cellular 4G LTE CAT NB-IoT (APAC) Transceiver Module 703MHz ~ 960MHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
ECAD model for SARA-N200-02B
Digi International
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
ECAD model for XB3-24Z8UM-J
Quectel
RF TXRX MOD CELLULAR SMD / Cellular, Navigation BeiDou, EGDE, Galileo, GLONASS, GPS, GNSS, GSM, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Lowest to $17.8626
ECAD model for BG95M3LA-64-SGNS
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $17.7737
ECAD model for RN4871-I/RM130
Dialog Semiconductor GmbH
RX TXRX MOD WIFI SURFACE MOUNT / WiFi Transceiver Module 1.87GHz ~ 1.93GHz Surface Mount
Need more? Email Us
ECAD model for SC14SPNODE SF01T
STMicroelectronics
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $73.1168
ECAD model for SPWF04SA
Murata Electronics North America
RX TXRX MOD WIFI CHIP DIN RAIL / WiFi 802.11b/g/n Transceiver Module 2.401GHz ~ 2.474GHz Integrated, Chip DIN Rail
Need more? Email Us
ECAD model for SN802GRC-4DM-X

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention