EN
  • EN
  • DE

1PS79SB17,115

Part No 1PS79SB17,115
Manufacturer Nexperia USA Inc.
Catalog RF Diodes
Description DIODE SCHOTTKY 4V 30MA SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky - Single
Voltage - Peak Reverse (Max) 4V
Current - Max 30mA
Capacitance @ Vr, F 0.65pF @ 0.5V, 1MHz
Temperature Range - Operating 150°C (TJ)
Case / Package SOD-523
Win Source Part Number 1002485-1PS79SB17,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1PS79SB17,115 CAD Model

Description

The Nexperia 1PS79SB17,115 is a Schottky - Single diode in a SOD-523 package.

  • Current - Max: 30mA
  • Voltage - Peak Reverse (Max): 4V
  • Capacitance @ Vr, F: 0.65pF @ 0.5V, 1MHz

You May Also Be Interested in

M/A-Com Technology Solutions
SCHOTTKY PLASTIC LEAD-FREE ZBD
Need more? Email Us
Broadcom Limited
DIODE SCHOTTKY 30V 430MA SOT-323
Need more? Email Us
Broadcom Limited
DIODE SCHOTTKY MIXER 4V SOT-143
Need more? Email Us
NXP / Nexperia
DIODE PIN GP 50V 50MA SOT-23
Lowest to $4.3657
Infineon Technologies
DIODE PIN SGL 80V 100MA TSSLP-2
Need more? Email Us
Infineon Technologies
DIODE RF SW 35V 100MA SCD-80
Lowest to $0.0818
ON Semiconductor
DIODE SCHOTTKY 7V 200MW SOD-323
Lowest to $0.1382
NXP / Nexperia
DIODE BAND-SWITCHING SOD110 / Diode PIN Switch 35V 2-Pin SOD T/R
Lowest to $0.0739
Skyworks Solutions Inc.
DIODE SCHOTTKY 70V 50MA
Lowest to $4.3657

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess