EN
  • EN
  • DE

1SV246-TL-E

Part No 1SV246-TL-E
Manufacturer ON Semiconductor
Catalog RF Diodes
Description DIODE PIN 50V 50MA DUAL MCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 50V
Current - Max 50mA
Capacitance @ Vr, F 0.23pF @ 50V, 1MHz
Resistance @ If, F 5 Ohm @ 10mA, 100MHz
Power Dissipation (Max) 100mW
Temperature Range - Operating 125°C (TJ)
Dimension SC-70, SOT-323
Win Source Part Number 1002907-1SV246-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SV246-TL-E CAD Model

Description

Product Overview: 1SV246-TL-E from ON Semiconductor

The 1SV246-TL-E is a high-performance variable capacitance diode designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This diode, also known as a varactor or varicap, is engineered to offer excellent tuning and filtering capabilities for a wide range of applications, including VCO, RF circuits, and TV/VCR tuners.

Made with precision technology, the 1SV246-TL-E features a compact SOT-23 package, making it suitable for space-constrained applications while maintaining robust performance. Its small form factor does not compromise its quality or functionality, ensuring that it meets the stringent requirements of modern electronic devices.

Key Features

  • High Capacitance Ratio: The device boasts a high capacitance ratio, which is essential for applications requiring precise tuning.
  • Low Series Resistance: Its low series resistance is optimal for high-Q resonant circuits, resulting in improved signal quality and reduced power loss.
  • Wide Voltage Range: The 1SV246-TL-E operates effectively across a wide voltage range, providing designers with flexibility in various circuit configurations.
  • Reliable Performance: ON Semiconductor's commitment to quality ensures that this varactor diode performs reliably over a broad temperature range and under various operating conditions.

Applications

The versatility of the 1SV246-TL-E makes it an ideal choice for a multitude of applications. Its primary use is in the tuning of RF circuits, where precise adjustment of capacitance is necessary to achieve the desired resonance frequency. It is also commonly used in voltage-controlled oscillators (VCOs), phase-locked loops (PLLs), and electronic tuning systems in consumer electronics such as televisions and radios.

Environmental and Quality Certifications

ON Semiconductor ensures that the 1SV246-TL-E complies with various environmental standards, including RoHS and Pb-Free certifications. This commitment to environmental sustainability is coupled with rigorous quality control measures, assuring customers that they are receiving a product that is not only high-performing but also environmentally responsible.

In conclusion, the 1SV246-TL-E from ON Semiconductor is a top-tier varactor diode that offers a blend of performance, reliability, and versatility, making it a smart choice for designers looking to enhance their RF and tuning applications.

You May Also Be Interested in

Broadcom Limited
RF DIODE SCHOTTKY 70V SOT23-3
Lowest to $8.6029
M/A-Com Technology Solutions
SCHOTTKY PLASTIC LEAD-FREE ZBD
Lowest to $1.4015
Vishay
DIODE RF PIN 30V 50MA DO35
Need more? Email Us
Infineon Technologies
DIODE PIN SGL 80V 100MA TSSLP-2
Need more? Email Us
Skyworks Solutions Inc.
DIODE SCHOTTKY 70V 50MA
Lowest to $4.3657
M/A-Com Technology Solutions
Limiter PIN Diodes | RF DIODE PIN 35V CHIP
Lowest to $5.4545
Skyworks Solutions Inc.
DIODE RF PIN 50V 250MW
Lowest to $0.2684
Skyworks Solutions Inc.
DIODE RF PIN 50V 150MA 0402
Lowest to $3.2256
ON Semiconductor
DIODE SCHOTTKY 7V 200MW SOD-323
Lowest to $0.1382

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2492 $58.5620
565+ $0.2044 $115.4860
875+ $0.1981 $173.3375
1,205+ $0.1917 $230.9985
1,560+ $0.1853 $289.0680
2,090+ $0.1661 $347.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,100 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess