STMicroelectronics CS1C101MCRE54 Capacitor
The CS1C101MCRE54 is a high-quality ceramic capacitor manufactured by STMicroelectronics, a global leader in semiconductor solutions. This capacitor is part of STMicroelectronics' extensive range of electronic components designed for a variety of applications, ensuring reliability and performance.
Key Features
- Capacitance: This model offers a capacitance of 100 pF, providing stable capacitance values suitable for a wide range of electronic circuits.
- Voltage Rating: It has a voltage rating of 16V, making it ideal for low to medium voltage applications.
- Tolerance: The capacitor features a ±20% tolerance, which is standard for general-purpose applications.
- Temperature Characteristics: It comes with an X7R temperature coefficient, meaning its capacitance varies minimally with temperature changes, typically within ±15% over a temperature range of -55°C to +125°C.
- Case Size: The CS1C101MCRE54 is encased in a 0402 package, which is compact and suitable for space-constrained applications.
- Mounting Type: Designed for surface mounting, this capacitor is compatible with automated assembly processes, making it a great choice for mass-produced electronic devices.
Applications
The versatility of the CS1C101MCRE54 capacitor allows it to be used in various applications, such as:
- Filter circuits and signal processing
- Power supply smoothing and decoupling
- Timing circuits and oscillators
- Energy storage in pulse systems
- Consumer electronics, such as smartphones, tablets, and laptops
- Industrial and automotive electronics requiring stable performance over a wide temperature range
Quality and Compliance
STMicroelectronics is committed to delivering high standards of quality. The CS1C101MCRE54 capacitor is manufactured to meet strict industry standards, ensuring reliability and durability for your electronic projects. Additionally, it complies with RoHS directives, reflecting STMicroelectronics' dedication to environmental responsibility.
Whether you're designing a complex industrial system or a simple consumer gadget, the CS1C101MCRE54 from STMicroelectronics is an excellent choice for your capacitor needs, combining performance with a compact form factor.