Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 10 Weeks
Manufacturer STMicroelectronics
Package Reel - TR
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN (7x7)
Family Name CLT01
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-16091-2, 497-16091-1, -497-16091-6, -497-16091-2, -497-16091-1, 497-16091-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866840-CLT01-38SQ7-TR
Ultra Librarian 3D Model Ultra Librarian CLT01-38SQ7-TR CAD Model

Description

The CLT01-38SQ7-TR from STMicroelectronics is a cutting-edge current limiter termination device that is designed to meet the stringent requirements of industrial communication systems. This advanced component is an integral part of the signal chain in fieldbus networks, providing both protection and signal conditioning functionalities. It is particularly suitable for applications in automation, control systems, and sensor interfaces where reliability and precision are paramount.

Key Features

  • High Integration: The CLT01-38SQ7-TR integrates 8 current-limiting terminations, significantly reducing the component count and simplifying the design of bus networks.
  • Robust Protection: It offers robust protection against short circuits and overtemperature conditions, ensuring the safe operation of the communication bus under adverse conditions.
  • Low Power Dissipation: The device's optimized design results in low power dissipation, making it an energy-efficient choice for bus-powered systems.
  • Wide Operating Voltage Range: The CLT01-38SQ7-TR operates over a broad voltage range, accommodating various industrial fieldbus standards.
  • Diagnostic Features: Integrated diagnostic capabilities enable the monitoring of the bus status and the detection of fault conditions, facilitating maintenance and troubleshooting.

Applications

The versatility of the CLT01-38SQ7-TR makes it suitable for a wide array of applications across different industries. Some of the typical applications include:

  • Industrial automation and control
  • Programmable Logic Controllers (PLCs)
  • Fieldbus communication interfaces
  • Remote I/O modules
  • Sensor and actuator networks

Specifications

Parameter Value Package PowerSO-36 Mounting Type Surface Mount Operating Temperature -40°C to +85°C

The CLT01-38SQ7-TR is also available in tape and reel packaging (TR suffix), which is ideal for automated assembly processes, ensuring high throughput and reduced production costs.

You May Also Be Interested in

Analog Devices Inc.
TVS DEVICE DIODE 40V 8DIP
Need more? Email Us
ECAD model for ADG466BN
Littelfuse Inc.
TVS DEVICE MIXED ADJ DO214AA
Need more? Email Us
ECAD model for B1200CA
Littelfuse Inc.
SIDAC UNIDIR 65V 500A DO-214AA
Need more? Email Us
ECAD model for P0721SCRP
Littelfuse Inc.
SPD MOD 3P+0 550VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-550-3P0-R
Littelfuse Inc.
SPD MOD 3P+0 480VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-480-3P0-R
Littelfuse Inc.
SIDACTOR ETHERNET POE 30V 100A
Need more? Email Us
ECAD model for SEP0300Q38CB
Littelfuse Inc.
SPD MOD 4P+0 480VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-480-4P0-R
Littelfuse Inc.
SPD MOD 1P+0 550VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-550-1P0-R
Littelfuse Inc.
SPD MOD 2P+0 480VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-480-2P0-R

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention