Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr IXYS
Series HiPerFET™, Polar3™
Package Tube
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 300 V
Current - Continuous Drain (Id) @ 25°C 94A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 36mOhm @ 47A, 10V
Vgs(th) (Max) @ Id 5V @ 4mA
Gate Charge (Qg) (Max) @ Vgs 102 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 5510 pF @ 25 V
FET Feature -
Power Dissipation (Max) 1040W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package TO-268AA
Package / Case TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Base Product Number IXFT94
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1356989-IXFT94N30P3
Ultra Librarian 3D Model Ultra Librarian IXFT94N30P3 CAD Model

Description

The IXFT94N30P3 is a N-Channel MOSFET transistor from IXYS.

  • Series: HiPerFET™, Polar3™
  • Product Category: Discrete Semiconductor Products
  • Transistor Type: MOSFET
  • Transistor Polarity: N-Channel
  • Drain to Source Voltage (Vdss): 300V
  • Continuous Drain Current (Id): 94A @ 25°C
  • On-Resistance (Rds On): 36mOhm @ 47A, 10V
  • Gate Charge (Qg): 102nC @ 10V
  • Maximum Power Dissipation: 1040W
  • Mounting Type: Surface Mount
  • Package / Case: TO-268-3, D³Pak
  • Product Status: Active

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 600V 67A 8HSOF / N-Channel 600 V 67A (Tc) 351W (Tc) Surface Mount PG-HSOF-8-1
Lowest to $14.2068
ECAD model for IPT60R035CFD7XTMA1
Nexperia USA Inc.
MOSFET N-CH 60V 5A DFN2020MD-6
Lowest to $0.1544
ECAD model for BUK6D43-60EX
ON Semiconductor
PTNG 100V LOW Q 12MOHM N-FET, U8
Lowest to $1.6402
ECAD model for NTTFS012N10MDTAG
Nexperia USA Inc.
PXP6R1-30QL/SOT8002/MLPAK33 / P-Channel 30 V 13.5A (Ta), 71.1A (Tc) 1.8W (Ta), 50W (Tc) Surface Mount MLPAK33
Lowest to $3.4297
ECAD model for PXP6R1-30QLJ
IXYS
MOSFET N-CH 300V 94A TO268 / N-Channel 300 V 94A (Tc) 1040W (Tc) Surface Mount TO-268AA
Need more? Email Us
ECAD model for IXFT94N30P3
ON Semiconductor
MOSFET N-CH 80V 13A/84A 8PQFN
Need more? Email Us
ECAD model for NTTFS5D9N08HTWG
Infineon Technologies
MOSFET N-CH 25V 23A/40A TSDSON / N-Channel 25 V 23A (Ta), 40A (Tc) 2.1W (Ta), 69W (Tc) Surface Mount PG-TSDSON-8-FL
Lowest to $1.6493
ECAD model for BSZ018NE2LSATMA1
Diodes Incorporated
MOSFET N-CH 20V 4.8A SOT23 T&R 3 / N-Channel 20 V 4.8A (Ta) 800mW (Ta) Surface Mount SOT-23-3
Lowest to $1.4662
ECAD model for DMN2055U-7
Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to $0.3758
ECAD model for YJG105N03A

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention