EN
  • EN
  • DE

BYW99PI-200

Part No BYW99PI-200
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description HIGH EFFICIENCY FAST RECOVERY RECTIFIER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1156863-BYW99PI-200
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BYW99PI-200 CAD Model

Description

STMicroelectronics BYW99PI-200 Fast Recovery Diode

The BYW99PI-200 is a high-performance fast recovery diode designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This diode is specifically engineered to meet the demanding requirements of high-frequency rectification and freewheeling applications in switch-mode power supplies and other power conversion systems.

Boasting a repetitive peak reverse voltage of 200V and a high average forward current of up to 15A, the BYW99PI-200 is capable of handling significant power levels, making it suitable for a range of industrial, commercial, and telecommunication applications. The diode's fast recovery time, typically less than 200 ns, ensures efficient operation in circuits where fast switching is crucial.

The BYW99PI-200 comes in a rugged ISOWATT220AB package, providing excellent power dissipation and thermal management capabilities. This package is highly reliable and ensures a long operational lifespan even under strenuous conditions. The diode's design also incorporates a low forward voltage drop, which contributes to reduced power loss and improved efficiency in the overall circuit.

Key features of the STMicroelectronics BYW99PI-200 include:

  • Repetitive peak reverse voltage (VRRM): 200V
  • Average forward current (IF(AV)): 15A
  • Fast recovery time:
  • Low forward voltage drop
  • High surge current capability
  • High reliability and stability
  • ISOWATT220AB package for optimal thermal performance

The BYW99PI-200 is a testament to STMicroelectronics' commitment to providing advanced semiconductor solutions that cater to the evolving needs of modern power electronics. Whether it's for power management in industrial drives, power supplies for servers, or energy conversion in renewable energy systems, this fast recovery diode is designed to deliver exceptional performance and reliability.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess