EN
  • EN
  • DE

BLUENRG-132

Part No BLUENRG-132
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description Bluetooth low energy wireless system-on-chip | IC RF TXRX+MCU BLUETOOTH 32VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.2
Frequency 2.4GHz
Data Rate (Maximum) 1Mbps
Power - Output 8dBm
Sensitivity -88dBm
Memory Size 160kB Flash, 24kB RAM
Serial Interfaces I2C, SPI, UART
GPIO 15
Supply Voltage (V) 1.7V ~ 3.6V
Receiving Current 7.7mA
Transmitting Current 15.1mA
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 32-VFQFN Exposed Pad
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 737406-BLUENRG-132
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BLUENRG-132 CAD Model

Description

Introducing the BLUENRG-132 from STMicroelectronics

The BLUENRG-132 is a powerful, highly flexible, ultra-low power wireless system-on-chip (SoC) from the renowned semiconductor manufacturer STMicroelectronics. This SoC is specifically designed for Bluetooth Smart 4.2 applications, offering an optimal solution for designers looking to integrate Bluetooth Low Energy (BLE) functionality into their products.

Key Features

  • Energy Efficiency: The BLUENRG-132 is engineered for minimal power consumption, making it an ideal choice for battery-powered devices. Its power management setup ensures longevity, even in devices with the smallest energy sources.
  • High Integration: This SoC integrates a 32-bit ARM Cortex-M0 core, enabling efficient processing of the Bluetooth stack and application code. It also includes a generous 256KB of programmable flash memory and 24KB of RAM, providing ample space for complex applications.
  • RF Performance: With its state-of-the-art RF transmitter and receiver, the BLUENRG-132 boasts excellent performance in terms of range and robustness, ensuring reliable communication between devices.
  • Customizability: Developers can take advantage of the SoC's programmability to tailor its operation to their specific application needs, from simple beaconing devices to more complex IoT applications.

Applications

The versatility of the BLUENRG-132 makes it suitable for a wide range of applications, including but not limited to:

  • Wearable devices
  • Fitness and healthcare sensors
  • Smart home and automation systems
  • Industrial monitoring and control
  • Proximity and security sensors

Developer Support

STMicroelectronics offers comprehensive support for developers working with the BLUENRG-132. The STSW-BLUENRG1-DK software development kit provides all the necessary tools, including firmware and debugging utilities, to streamline the development process. Additionally, extensive documentation, application notes, and a dedicated online community are available to assist with any development challenges.

With its robust feature set and strong developer support, the BLUENRG-132 SoC stands out as a leading solution for anyone looking to incorporate Bluetooth Low Energy technology into their next innovative product.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8524 $55.5720
70+ $1.5199 $106.3930
105+ $1.4724 $154.6020
145+ $1.4249 $206.6105
185+ $1.3774 $254.8190
245+ $1.2350 $302.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess