EN
  • EN
  • DE

NCK2913AHN/T2CY

Part No NCK2913AHN/T2CY
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description IC RECEIVER 3CH 48HVQFN / IC RF 48-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Type -
RF Family/Standard -
Protocol -
Modulation -
Frequency -
Data Rate (Max) -
Power - Output -
Sensitivity -
Memory Size -
Serial Interfaces -
Voltage - Supply -
Current - Receiving -
Current - Transmitting -
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Base Product Number NCK2913
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356391-NCK2913AHN/T2CY
Ultra Librarian 3D Model Ultra Librarian NCK2913AHN/T2CY CAD Model

Description

The NCK2913AHN/T2CY is a state-of-the-art integrated circuit (IC) from NXP Semiconductors, renowned for their innovative and reliable products in the field of high-performance mixed-signal electronics. This particular IC is designed to cater to the demanding needs of modern electronics, offering a robust solution for a variety of applications.

Key Features

  • High Integration: NCK2913AHN/T2CY integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for electronic systems.
  • Efficiency: This product is engineered for maximum efficiency, which is crucial for battery-powered devices or energy-sensitive applications, ensuring longer operational times and reduced power consumption.
  • Advanced Technology: Utilizing NXP's cutting-edge technology, the NCK2913AHN/T2CY delivers exceptional performance and reliability, making it suitable for high-speed and precision-demanding tasks.
  • Compact Design: The small footprint of the IC allows for a more compact overall design of the end product, which is particularly beneficial for portable and space-constrained devices.
  • Versatility: With its versatile features, the NCK2913AHN/T2CY is well-suited for a wide range of applications, including but not limited to automotive, industrial, and consumer electronics.

Applications

The NCK2913AHN/T2CY is ideal for integration into systems requiring high performance and reliability. Its applications span across various industries, making it a versatile component for:

  • Automotive systems such as infotainment and advanced driver assistance systems (ADAS)
  • Industrial automation, including process control and robotics
  • Consumer electronics like smart home devices and wearable technology
  • Communication infrastructure, including network routers and switches

Quality and Support

NXP is committed to delivering top-quality products, and the NCK2913AHN/T2CY is no exception. It is manufactured to meet stringent quality standards, ensuring high levels of performance and durability. Furthermore, NXP provides comprehensive technical support for their products, including detailed documentation, application notes, and a responsive customer service team to assist with any queries or issues that may arise.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0730 $64.5840
18+ $6.6241 $119.2338
27+ $6.4171 $173.2617
38+ $6.2101 $235.9838
49+ $6.0030 $294.1470
65+ $5.3821 $349.8365
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,132 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess