EN
  • EN
  • DE

AWR2243ABGABLQ1

Part No AWR2243ABGABLQ1
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description AWR2243 ES1.1 TRAY / IC RF TxRx + MCU 76GHz ~ 81GHz 161-LFBGA, FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Type TxRx + MCU
RF Family/Standard -
Protocol -
Modulation -
Frequency 76GHz ~ 81GHz
Data Rate (Max) 600Mbps
Power - Output 13dBm
Sensitivity -
Memory Size -
Serial Interfaces I²C, SPI
GPIO 3
Voltage - Supply 1.71V ~ 1.9V, 3.135V ~ 3.465V
Current - Receiving -
Current - Transmitting -
Temperature Range - Operating -40°C ~ 140°C (TJ)
Mounting Type Surface Mount
Package / Case 161-LFBGA, FCBGA
Supplier Device Package 161-FC/CSP (10.4x10.4)
Base Product Number AWR2243
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1352357-AWR2243ABGABLQ1
Ultra Librarian 3D Model Ultra Librarian AWR2243ABGABLQ1 CAD Model

Description

The AWR2243ABGABLQ1 is a highly-integrated automotive radar sensor designed by Texas Instruments to meet the rigorous demands of the automotive industry. This state-of-the-art sensor is ideal for a variety of applications including advanced driver assistance systems (ADAS) and autonomous driving functions, offering exceptional performance in object detection, range, and velocity measurement.

Key Features

  • High-Performance Radar: The AWR2243ABGABLQ1 operates in the 76 to 81 GHz frequency band, delivering high-resolution sensing capabilities which are crucial for accurate object detection and classification.
  • Multiple Input and Output Channels: Equipped with three transmit and four receive channels, the sensor provides a wide field of view and high angular resolution.
  • Integrated DSP: An onboard digital signal processor (DSP) allows for on-chip signal processing, reducing the need for external components and simplifying system design.
  • Low Power Consumption: Designed with power efficiency in mind, the AWR2243ABGABLQ1 is suitable for battery-operated vehicles and helps to reduce overall power consumption of the system.
  • Robust Design: This sensor is built to withstand the harsh conditions of the automotive environment, meeting the AEC-Q100 Grade 2 qualification for automotive applications.

Applications

The AWR2243ABGABLQ1 is versatile and can be used in a variety of automotive applications, including:

  • Blind-spot detection
  • Lane-change assist
  • Adaptive cruise control
  • Autonomous emergency braking
  • Parking assistance systems
  • Traffic monitoring

Advanced Technology

Integrating the latest in radar technology, the AWR2243ABGABLQ1 offers sophisticated features such as high-resolution Doppler and range detection, enabling vehicles to accurately track surrounding objects in real-time. Its compact form factor and integration capabilities make it an excellent choice for automotive manufacturers looking to enhance safety features in their vehicles without compromising on design or functionality.

With its robust design, advanced signal processing, and low power consumption, the AWR2243ABGABLQ1 from Texas Instruments represents a leap forward in automotive radar technology, providing the reliability and performance needed for the next generation of automotive safety systems.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.4519 $74.9038
3+ $35.0815 $105.2445
5+ $33.8963 $169.4815
7+ $31.5260 $220.6820
9+ $30.3408 $273.0672
11+ $29.1556 $320.7116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess