EN
  • EN
  • DE

ATA8520E-GHQW

Part No ATA8520E-GHQW
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 32VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Obsolete
Type TxRx + MCU
RF Family/Standard -
Protocol -
Modulation GFSK
Frequency 868MHz
Data Rate (Max) 600bps
Power - Output 14.5dBm
Sensitivity -121.5dBm
Memory Size -
Serial Interfaces SPI
Voltage - Supply 1.9V ~ 3.6V
Current - Receiving 10.4mA
Current - Transmitting 32.7mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number ATA8520
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1377885-ATA8520E-GHQW
Ultra Librarian 3D Model Ultra Librarian ATA8520E-GHQW CAD Model

Description

Microchip Technology's ATA8520E-GHQW

The ATA8520E-GHQW is a cutting-edge Sigfox-compliant transceiver module designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and energy-efficient module is specifically engineered to meet the demands of low-power wide-area network (LPWAN) applications, making it an ideal solution for the rapidly growing Internet of Things (IoT) market.

At the heart of the ATA8520E-GHQW lies its ability to provide reliable and robust wireless connectivity using the Sigfox network, a global communication service dedicated to IoT. The module operates in the sub-gigahertz ISM bands, which ensures long-range transmission with minimal power consumption. This feature is particularly beneficial for IoT devices that require extended battery life without sacrificing connectivity.

The module boasts a highly integrated design, incorporating an RF transmitter, an advanced digital signal processing system, and all necessary passive components. This level of integration simplifies the design and development process for product manufacturers, allowing for quicker time-to-market and reduced production costs. Additionally, the ATA8520E-GHQW comes with Sigfox's ID and PAC codes pre-programmed, further streamlining the deployment process and ensuring secure network authentication.

With its compact QFN (Quad Flat No-leads) package, the ATA8520E-GHQW is designed for space-constrained applications. It is also certified according to Sigfox's stringent specifications, ensuring seamless interoperability within the Sigfox ecosystem and compliance with regulatory standards across different regions.

Key features of the ATA8520E-GHQW include:

  • Support for Sigfox's ultra-narrowband technology
  • Low power consumption for extended battery life
  • High sensitivity and selectivity for reliable communication
  • Easy integration with minimal external components required
  • Pre-certified for operation in multiple regions

Overall, the ATA8520E-GHQW from Microchip Technology represents a powerful and versatile solution for developers looking to create IoT devices that require long-range connectivity, low power usage, and ease of integration. Whether for asset tracking, smart metering, or environmental monitoring, this transceiver module is poised to drive innovation in the IoT space.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess