EN
  • EN
  • DE

TEF8102EN/N1E

Part No TEF8102EN/N1E
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description RADAR / IC RF TxRx + MCU 76GHz ~ 81GHz 155-WFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr NXP USA Inc.
Series -
Package Tray
Product Status Active
Type TxRx + MCU
RF Family/Standard -
Protocol -
Modulation -
Frequency 76GHz ~ 81GHz
Data Rate (Max) 40Mbps
Power - Output 12dBm
Sensitivity -
Memory Size -
Serial Interfaces SPI
Voltage - Supply 1.045V ~ 1.21V, 1.71V ~ 1.98V, 2.97V ~ 3.63V
Current - Receiving -
Current - Transmitting -
Temperature Range - Operating -40°C ~ 135°C (TJ)
Mounting Type Surface Mount
Package / Case 155-WFBGA
Supplier Device Package 155-WFBGA (7.5x7.5)
Base Product Number TEF8102
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
Win Source Part Number 1356388-TEF8102EN/N1E
Ultra Librarian 3D Model Ultra Librarian TEF8102EN/N1E CAD Model

Description

The TEF8102EN/N1E is a state-of-the-art RF transceiver from NXP Semiconductors, designed to meet the modern demands of automotive communication systems. This advanced transceiver is a key component for applications that require reliable Vehicle-to-Everything (V2X) communications, including Vehicle-to-Vehicle (V2V) and Vehicle-to-Infrastructure (V2I) interactions.

Key Features

  • Frequency Range: The TEF8102EN/N1E operates in the 5.9 GHz band, specifically tailored for Intelligent Transportation Systems (ITS).
  • High Integration: This transceiver integrates a power amplifier, low noise amplifier, and voltage-controlled oscillator, minimizing the need for external components and reducing system complexity.
  • Robust Modulation Support: It supports complex modulation schemes, including QPSK and 16QAM, ensuring high data throughput and efficient spectrum usage.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for applications where power conservation is critical.
  • Automotive Grade: As an AEC-Q100 qualified device, it meets stringent automotive reliability standards for temperature and stress endurance.

Applications

The TEF8102EN/N1E is perfect for a wide range of automotive applications, such as:

  • Car-to-car communication systems
  • Car-to-infrastructure systems
  • Telematics and infotainment systems
  • Advanced driver assistance systems (ADAS)

Technical Specifications

Parameter Value
Frequency Range 5.9 GHz
Modulation QPSK, 16QAM
Supply Voltage 3.3V
Package HLQFN
Qualification AEC-Q100

With its advanced features and compliance with automotive standards, the TEF8102EN/N1E from NXP is the ideal choice for developers looking to implement robust V2X communication systems in their automotive designs.

You May Also Be Interested in

Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1785 $60.8925
9+ $11.3928 $102.5352
14+ $11.0000 $154.0000
20+ $10.2143 $204.2860
26+ $9.8214 $255.3564
32+ $9.4286 $301.7152
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,060 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess