EN
  • EN
  • DE

BAT54SFILMY

Part No BAT54SFILMY
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 40V SOT23  /  Diode Array 1 Pair Series Connection Schottky 40 V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Series Q Automotive
Package Tape & Reel
Diode Configuration 1 Pair Series Connection
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) (per Diode) 300mA (DC)
Voltage - Forward (Vf) (Max) @ If 900 mV @ 100 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 5 ns
Current - Reverse Leakage @ Vr 1 µA @ 30 V
Operating Temperature - Junction -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
Base Product Number BAT54
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 497-12132-6,497-12132-2,497-12132-1
Standard Package 3,000
Win Source Part Number 1107954-BAT54SFILMY
Ultra Librarian 3D Model Ultra Librarian BAT54SFILMY CAD Model

Description

The BAT54SFILMY is a high-performance Schottky barrier diode designed and manufactured by the renowned semiconductor company, STMicroelectronics. This diode is engineered to offer efficient and fast switching capabilities with a low forward voltage drop, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Low Forward Voltage Drop: The BAT54SFILMY boasts a low forward voltage drop, which enhances the overall efficiency of the circuit in which it's deployed.
  • High Switching Speed: With its Schottky barrier design, this diode allows for rapid switching, which is critical in high-frequency applications.
  • Surface-Mount Package: The device is available in a compact SOT-23 package, making it suitable for space-constrained applications and ensuring ease of integration into surface-mount technology (SMT) processes.
  • Dual Diode Configuration: This product features a common cathode dual diode configuration, allowing for flexibility in circuit design and a reduction in component count.
  • Low Leakage Current: It exhibits low leakage current characteristics, which is beneficial for power-sensitive designs.

Applications

The BAT54SFILMY is versatile and can be used in various electronic circuits, including:

  • Power management systems
  • DC-DC converters
  • Reverse polarity protection circuits
  • Low-voltage rectification
  • High-frequency inverters
  • Charge and discharge circuits for battery management

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability, and the BAT54SFILMY is no exception. It is designed to meet the stringent requirements of the industrial market and is characterized by its robustness and long operational life. The diode is also RoHS compliant, ensuring that it meets current environmental standards for electronic components.

Technical Specifications

Some of the key technical specifications of the BAT54SFILMY include:

  • Repetitive Peak Reverse Voltage: 30V
  • Forward Continuous Current: 200mA
  • Power Dissipation: 200mW
  • Operating Junction Temperature Range: -40°C to +125°C

For detailed information, datasheets, and technical support, customers are encouraged to visit STMicroelectronics' official website or contact their local sales office.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
720+ $0.0697 $50.1840
1,535+ $0.0653 $100.2355
2,380+ $0.0631 $150.1780
3,410+ $0.0587 $200.1670
4,425+ $0.0565 $250.0125
5,525+ $0.0543 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140,002 pieces
MOQ: 720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess