EN
  • EN
  • DE

STPS60SM200CW

Part No STPS60SM200CW
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 200V TO247 / Rectifier Diode Schottky 200V 60A 3-Pin(3+Tab) TO-247 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) (per Diode) 60A
Voltage - Forward (Vf) (Maximum) @ If 830mV @ 30A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 50μA @ 200V
Operating Temperature - Junction -40°C ~ 175°C
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247
Win Source Part Number 795786-STPS60SM200CW
Popularity Medium
Supply and Demand Status Limited
Family Name STPS60SM200C
Introduction Date May 17, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STPS60SM200CW CAD Model

Description

STPS60SM200CW - Power Schottky Rectifier by STMicroelectronics

The STPS60SM200CW is a high-performance Power Schottky Rectifier designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This rectifier is engineered to combine low voltage drop characteristics with high current handling capabilities, making it an ideal choice for a wide range of power conversion applications.

Key Features

  • High Average Forward Current: The device is capable of handling an average forward current of up to 60A, which is suitable for high-power applications.
  • Dual Center Tap Configuration: This rectifier comes in a dual center tap configuration, housed in a TO-247 package, which provides a compact design for space-constrained applications.
  • Low Forward Voltage Drop: The STPS60SM200CW boasts a low forward voltage drop, which enhances the overall efficiency of the system by reducing power losses during operation.
  • High Junction Temperature: With an operating junction temperature range from -40°C to +175°C, this device ensures reliability and performance even under extreme conditions.
  • High Avalanche Capability: Designed to withstand voltage transients and surges, the rectifier offers a high avalanche capability, providing robust protection for sensitive circuits.

Applications

The STPS60SM200CW is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-frequency DC/DC converters
  • Free-Wheeling diodes
  • Reverse battery protection
  • Power management devices

Product Advantages

STMicroelectronics' STPS60SM200CW is a testament to the company's commitment to providing high-quality power rectifiers. Its combination of low power loss, high efficiency, and robustness in a compact form factor makes it a top choice for engineers and designers looking to enhance their power systems. The rectifier's high reliability and performance under a wide range of temperatures and conditions ensure that it can be integrated into various industrial, automotive, and consumer applications with confidence.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6728 $50.7832
46+ $2.1931 $100.8826
71+ $2.1245 $150.8395
98+ $2.0560 $201.4880
126+ $1.9875 $250.4250
169+ $1.7819 $301.1411
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,639 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess