EN
  • EN
  • DE

STPS40M120CTN

Part No STPS40M120CTN
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 120V TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete (End Of Life)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 120V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Maximum) at If 790mV at 20A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 370μA at 120V
Operating Temperature - Junction 150°C (Maximum)
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Part Number Series STPS40
Manufacturer Pack Quantity 50
MSL Level Not Applicable
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813303-STPS40M120CTN
Ultra Librarian 3D Model Ultra Librarian STPS40M120CTN CAD Model

Description

STPS40M120CTN Power Schottky Rectifier

The STPS40M120CTN is a robust and efficient power Schottky rectifier designed by STMicroelectronics, a global leader in semiconductor solutions. This component is specifically engineered to meet the demanding requirements of high-performance power conversion systems.

Key Features

  • High Junction Temperature Capability: The STPS40M120CTN is capable of operating at high temperatures, with a junction temperature range of -40°C to 175°C, making it ideal for use in harsh environments.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances the overall efficiency of the application by reducing power losses during operation.
  • Dual Center Tap Configuration: This rectifier comes in a dual center tap configuration, housed in a TO-247 package, which is suitable for high current applications.
  • High Avalanche Ruggedness: It is designed for applications requiring high ruggedness and is capable of withstanding high surge currents without performance degradation.
  • High Frequency Operation: With its fast switching characteristics, the STPS40M120CTN is well-suited for high-frequency power switching applications.

Applications

The STPS40M120CTN is ideal for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Free-Wheeling Diodes in converters and motor control circuits
  • High-frequency rectifiers

Product Specifications

Parameter Value Package TO-247 Average Rectified Current 40 A Repetitive Peak Reverse Voltage 120 V Operating Junction Temperature -40°C to 175°C

With its combination of features, the STPS40M120CTN from STMicroelectronics provides a reliable and efficient solution for high-power and high-frequency rectification needs. Its robust design ensures long-term reliability in a wide range of industrial and commercial applications.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1656 $64.9680
65+ $1.7775 $115.5375
105+ $1.7210 $180.7050
140+ $1.6655 $233.1700
180+ $1.6101 $289.8180
240+ $1.4438 $346.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess