EN
  • EN
  • DE

BAT30SWFILM

Part No BAT30SWFILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 30V SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Series Connection
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 300mA (DC)
Voltage - Forward (Vf) (Max) @ If 530mV @ 300mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 5μA @ 30V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 010954-BAT30SWFILM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAT30SWFILM CAD Model

Description

Introducing the BAT30SWFILM Schottky Diode from STMicroelectronics

The BAT30SWFILM is a cutting-edge Schottky diode designed and manufactured by the renowned semiconductor company, STMicroelectronics. This diode is specifically engineered to offer high efficiency and reliability in a variety of electronic applications. It is a perfect choice for designers looking for a component that provides low forward voltage drop while maintaining a high surge current capability.

Key Features

  • Low Forward Voltage Drop: The BAT30SWFILM is designed to have a very low forward voltage drop, which helps in reducing power losses and improving overall efficiency in circuits.
  • High Surge Current Capability: This diode can handle high surge currents, making it ideal for applications that experience occasional spikes in current.
  • Small Package Size: The component comes in a compact SOD-123 flat package, which is suitable for surface-mounted design, saving valuable board space.
  • Low Leakage Current: With its excellent leakage current characteristics, the BAT30SWFILM ensures minimal power loss when in the off state.
  • High Junction Temperature: The diode can operate at high temperatures, with a maximum junction temperature of 125°C, allowing for use in high-temperature environments.

Applications

The BAT30SWFILM Schottky diode is versatile and can be used in a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Freewheeling diodes in various applications
  • Reverse voltage protection circuits
  • Low voltage, high frequency inverters
  • Fast switching applications

Reliability and Performance

STMicroelectronics is known for its commitment to quality and reliability, and the BAT30SWFILM is no exception. It is produced with the latest semiconductor processing technology, ensuring that each diode meets the highest standards of performance and durability. Whether you're designing power management systems, portable devices, or automotive applications, the BAT30SWFILM offers a robust and reliable solution for your Schottky diode needs.

With its superior features and versatile applications, the BAT30SWFILM from STMicroelectronics is an excellent choice for engineers and designers looking to enhance the efficiency and reliability of their electronic designs.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1746 $50.6340
700+ $0.1433 $100.3100
1,085+ $0.1388 $150.5980
1,490+ $0.1344 $200.2560
1,925+ $0.1299 $250.0575
2,580+ $0.1164 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,222 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess