EN
  • EN
  • DE

BAL-CW1250D3

Part No BAL-CW1250D3
Manufacturer STMicroelectronics
Catalog Balun
Description BALUN TRANSFORMER 5FLIPCHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Frequency Range 2.4GHz to 2.5GHz
Impedance - Unbalanced/Balanced 50 / - Ohm
Phase Difference 10°
Insertion Loss (Max) 0.97dB
Return Loss (Min) 21dB
Mounting Surface Mount
Win Source Part Number 110346-BAL-CW1250D3
Popularity Medium
Supply and Demand Status Balance
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian BAL-CW1250D3 CAD Model

Description

Introducing the BAL-CW1250D3 from STMicroelectronics

The BAL-CW1250D3 is a high-performance integrated balun designed to complement STMicroelectronics' wireless chipsets, providing a seamless interface for RF applications. This compact and efficient component is specifically tailored for the needs of modern wireless communication systems, offering a perfect solution for designers looking to streamline their RF circuitry in devices such as smart meters, home automation, and industrial control systems.

Key Features

  • Wide Frequency Range: The BAL-CW1250D3 operates over a broad frequency range, making it suitable for a variety of RF standards and ensuring compatibility with numerous applications.
  • Low Insertion Loss: With its low insertion loss, this balun ensures minimal signal attenuation, thereby maintaining signal integrity and improving overall system performance.
  • Excellent Balance: The device provides outstanding balance, which is crucial for maintaining signal quality in differential signal applications, reducing common-mode noise and enhancing signal-to-noise ratio.
  • Compact Design: The small form factor of the BAL-CW1250D3 allows for integration into space-constrained designs without compromising on performance, making it ideal for portable and miniaturized electronic devices.
  • Impedance Matching: It is designed to match 50-ohm unbalanced to 200-ohm balanced impedances, facilitating the connection between the antenna and chip, and optimizing the power transfer in the system.

Applications

The BAL-CW1250D3 is versatile and can be used in a variety of applications, including but not limited to:

  • Internet of Things (IoT) devices
  • Wireless communication systems
  • RFID and NFC systems
  • ISM band applications
  • Smart metering solutions
  • Home automation technologies
  • Industrial control equipment

STMicroelectronics has engineered the BAL-CW1250D3 to ensure high performance while simplifying RF design considerations. Its integration into your next project can reduce the need for complex RF layout designs, save on board space, and potentially lower the overall cost of the system. With the BAL-CW1250D3, you can expect a reliable and robust wireless connectivity experience, backed by the expertise and support of STMicroelectronics.

You May Also Be Interested in

Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0603 / RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0603 (1608 Metric)
Lowest to $0.5734
Johanson Technology Inc.
BALUN 902MHZ-928MHZ 0805 / RF Balun 902MHz ~ 928MHz 50 / -Ohm 0805 (2012 Metric)
Lowest to $0.7015
M/A-Com Technology Solutions
TRANSFORMER, 4:1
Lowest to $18.9110
STMicroelectronics
BALUN 2.4GHZ-2.5GHZ 50/50 6SMD / RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 6-SMD, No Lead
Lowest to $0.6537
Murata Electronics North America
MULTI-LAY HYBRID BALUNS
Lowest to $0.1237
TDK Corporation
MULTILAYER BALUN FOR 680-1100MHZ / RF Balun 680MHz ~ 1.1GHz 50 / 50Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $0.1657
Mini-Circuits
1:2 CORE & WIRE TRANSFORMER, 0.4
Lowest to $7.1187
TDK Corporation
BALUN 698MHZ-894MHZ 50/100 0603 / RF Balun 698MHz ~ 894MHz 50 / 100Ohm 0603 (1608 Metric)
Lowest to $0.2888
Murata Electronics North America
BALUN
Lowest to $0.2552

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1,055+ $0.0547 $57.7085
2,575+ $0.0450 $115.8750
3,980+ $0.0436 $173.5280
5,480+ $0.0422 $231.2560
7,085+ $0.0408 $289.0680
9,495+ $0.0365 $346.5675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 1055 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess