EN
  • EN
  • DE

74VHCT05AT

Part No 74VHCT05AT
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description HEX INVERTER (OPEN DRAIN)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1133571-74VHCT05AT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VHCT05AT CAD Model

Description

STMicroelectronics Product Overview: 74VHCT05AT Hex Inverter

The 74VHCT05AT is a high-speed CMOS hex inverter manufactured by STMicroelectronics, renowned for its robust performance and versatility in a wide range of digital applications. This integrated circuit is designed to interface standard CMOS to Low Power Schottky TTL (LSTTL) without the need for any additional level shifting components.

Key Features

  • Advanced High-Speed CMOS Technology: The 74VHCT05AT is built using advanced CMOS technology, which ensures low power consumption while maintaining high-speed operation.
  • Six Inverters: The chip contains six independent inverters, providing ample utility for various logic inversion tasks within a single package.
  • Non-Inverting Outputs: Unlike typical inverters, this device features non-inverting outputs with open-drain, allowing for wired-AND connections and external pull-up resistors for level shifting.
  • High Noise Immunity: The 74VHCT05AT boasts an impressive noise immunity characteristic of the VHCT family, making it suitable for noisy environments and critical applications.
  • Power Down Protection: Inputs and outputs are equipped with power down protection, which ensures that the device is protected against damage when the power supply is off.
  • Compatibility: It is fully compatible with LSTTL outputs, making it an excellent choice for interfacing with legacy systems or where mixed technology systems are in use.

Electrical Characteristics

  • Wide Operating Voltage Range: The device operates on a wide voltage range from 4.5V to 5.5V, providing flexibility in different voltage environments.
  • Low Power Consumption: The 74VHCT05AT is designed for optimized power usage, which is crucial for battery-powered and energy-efficient applications.
  • High-Speed Performance: It offers fast propagation delays and high clock rates, which are essential for high-performance digital systems.

Applications

The versatility of the 74VHCT05AT makes it suitable for a variety of applications, including:

  • Logic level conversion for interfacing different logic families
  • Signal inversion for digital signal processing
  • Complex logic circuits requiring multiple inversion stages
  • Power management and battery-powered systems where power efficiency is critical

With its combination of high-speed performance, low power consumption, and noise immunity, the 74VHCT05AT from STMicroelectronics is an ideal choice for designers looking for a reliable hex inverter solution.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
Toshiba Semiconductor and Storage
Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC T/R
Lowest to $0.1414
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP SMV / OR Gate IC 1 Channel SMV
Lowest to $0.0739
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,890 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess