EN
  • EN
  • DE

74LVC126AD

Part No 74LVC126AD
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad buffer/line driver with 5 Volt tolerant input/outputs; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132688-74LVC126AD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automation & Process Control, Signal Processing, Automotive
Ultra Librarian 3D Model Ultra Librarian 74LVC126AD CAD Model

Description

The NXP 74LVC126AD is a high-performance, quad buffer/line driver featuring three-state outputs that are designed to provide a high degree of flexibility in a variety of applications. This integrated circuit is part of the LVC (Low-voltage CMOS) family, which is known for its low power consumption and high-speed operation. The 74LVC126AD is particularly suitable for driving bus lines or buffer memory address registers due to its robust output drive and wide voltage compatibility.

Key Features

  • Supply Voltage Range: The device operates on a very broad supply voltage range from 1.2V to 3.6V, making it ideal for use in systems that require low power consumption without sacrificing performance.
  • High-Speed Operation: With a typical propagation delay of only 3.7ns at a 3.3V supply voltage, the 74LVC126AD ensures swift data transfer, which is crucial for high-speed digital systems.
  • Three-State Outputs: The three-state outputs allow the device to be used in bus-oriented applications. The outputs can be put in a high-impedance state, effectively disconnecting them from the bus and avoiding bus contention issues.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is operating at a lower supply voltage. This feature provides interface flexibility with legacy 5V systems and protects against higher voltage levels that could otherwise damage the device.
  • Output Drive Capability: Capable of driving up to 24mA, the 74LVC126AD can effectively drive heavier loads, making it a versatile choice for a wide array of applications.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is provided on all pins to prevent damage from static electricity and to enhance the durability of the product in real-world applications.

Applications

The 74LVC126AD is well-suited for a variety of applications, including:

  • Bus driving where high data integrity and line control are necessary
  • Memory address buffering in servers and personal computers
  • Interfacing and signal buffering between different voltage domains
  • General-purpose logic applications requiring high-speed and low-power operation

With its combination of high-speed performance, low power consumption, and versatile three-state outputs, the NXP 74LVC126AD is a reliable and efficient choice for designers looking to optimize their digital systems.

You May Also Be Interested in

STMicroelectronics
Lowest to $1.4553
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Rohm Semiconductor
Need more? Email Us
Vishay
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Infineon Technologies
Lowest to $9.7932
Micron Technology Inc.
Lowest to $8.2538
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,170 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess