The 74HC139D(BJ) is a high-speed silicon gate CMOS decoder from Toshiba Semiconductor and Storage. It's a dual 2-to-4 line decoder/demultiplexer. This device accepts two binary weighted address inputs (A0 and A1) and enables one of the four outputs, depending on the state of these inputs. The device features two independent decoders in a single package.
Applications
- Memory chip selection
- Address decoding
- Data routing
- Demultiplexing applications
Features
- High-speed operation
- Low power dissipation
- Dual 2-to-4 line decoder/demultiplexer
- Two independent decoders
- Enable input for each decoder
- CMOS technology
Benefits
- Improved system performance due to high-speed operation
- Reduced power consumption
- Versatile for various decoding and demultiplexing applications
- Simplified circuit design
- Reduced component count
Additional Details
The 74HC139D(BJ) operates from a 2V to 6V power supply. The operating temperature range is typically -40°C to +85°C. The outputs are designed to drive standard TTL loads. Detailed electrical characteristics and timing diagrams are available in the device datasheet.