Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 95MHz
Max Propagation Delay @ V, Max CL 14.1ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent 4μA
Input Capacitance 4pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 136122-74LVX374MTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVX374MTR CAD Model

Description

STMicroelectronics 74LVX374MTR Octal D-Type Flip-Flop

The 74LVX374MTR is a high-performance, low-voltage, Si-gate CMOS device that belongs to the STMicroelectronics family of octal D-type flip-flops. This integrated circuit is designed to offer a broad range of features tailored for high-speed operation while maintaining the low power consumption of CMOS technology.

This particular flip-flop is characterized by its 3-state non-inverting outputs which allow for easy interface with bus-oriented systems. With a wide operating voltage range of 2.0 to 3.6V, the 74LVX374MTR is particularly well-suited for interfacing with 3.3V systems, ensuring compatibility with the latest generation of microprocessors and microcontrollers.

The device features eight edge-triggered D-type flip-flops with individual D inputs and Q outputs. The common buffered Clock (CP) and Master Reset (MR) inputs allow simultaneous operation of all flip-flops. The reset is asynchronous and active LOW, ensuring that the outputs will be in a known state upon initialization or during power-up sequences.

The 74LVX374MTR is designed for optimized power consumption and speed performance. It can operate at clock frequencies of up to 80MHz, providing the speed necessary for high-speed data transfer and processing in a variety of applications, including telecommunications, computing, and industrial control systems.

Packaged in a space-saving TSSOP20 package, the device is ideal for surface-mounted technology, contributing to the miniaturization of electronic assemblies. Its low power dissipation and high noise immunity ensure reliable operation in the most demanding environments.

In summary, the STMicroelectronics 74LVX374MTR is a versatile and efficient octal D-type flip-flop that combines high-speed operation with low power consumption, making it an excellent choice for a wide range of applications where performance and power efficiency are paramount.

Key Features:

  • High-speed: Typical t<sub>PD 3.9ns at V<sub>CC = 3.3V
  • Power-down protection on inputs and outputs
  • 8-bit positive edge-triggered D-type flip-flops
  • Separate OE (Output Enable) for each half of the device
  • Low power consumption: 80µA maximum ICC
  • 5V tolerant inputs for interfacing with 5V logic
  • Lead-free and RoHS compliant

You May Also Be Interested in

Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
Lowest to $37.5356
ECAD model for SNJ54AC574J
Texas Instruments
IC D-TYPE POS TRG SNGL 20SSOP / Flip Flop Element Bit
Lowest to $0.9863
ECAD model for SN74ACT374DB
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGE / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)
Lowest to $3.9185
ECAD model for SN54S74J
Texas Instruments
BUS DRIVER, ABT SERIES, 8-BIT / Flip Flop Element Bit
Need more? Email Us
ECAD model for SN74ABT374DBLE
ON Semiconductor
D FLIP-FLOP, 6-BIT
Lowest to $0.2787
ECAD model for MC14174BD
Texas Instruments
54173 4-BIT D-TYPE REGISTERS WIT / Flip Flop Element Bit
Need more? Email Us
ECAD model for SN54173J
Texas Instruments
D FLIP-FLOP, LS SERIES TTL / Flip Flop Element Bit
Lowest to $44.7041
ECAD model for SNJ54LS379W
Toshiba Semiconductor and Storage
IC D-TYPE POS TRG SNGL 8SSOP
Lowest to $3.7074
ECAD model for TC7WH74FK TE85L
ON Semiconductor
FLIP FLOP D-MASTER-SLAVE / Flip Flop Element Bit
Need more? Email Us
ECAD model for MC10131FN

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention