Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1133344-74LVX138TTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVX138TTR CAD Model

Description

STMicroelectronics 74LVX138TTR Low Voltage 3-to-8 Line Decoder/Demultiplexer

The 74LVX138TTR from STMicroelectronics is a high-performance, low-power 3-to-8 line decoder/demultiplexer integrated circuit designed for use in systems that require efficient and reliable distribution of digital signals. This device is a part of the 74LVX family, which operates at a lower voltage range, making it suitable for battery-operated devices and other low-power applications.

With its advanced silicon-gate CMOS technology, the 74LVX138TTR offers a robust solution with a 3.3V operating voltage, while still maintaining 5V tolerant inputs, which allows for mixed-voltage system integration. The device features three binary input signals, which it decodes to select one of eight output lines, effectively routing a single input line to any one of eight outputs.

Key features of the 74LVX138TTR include:

  • Low voltage operation: 2.7V to 3.6V
  • High-speed performance: propagation delay time of approximately 7.5ns at 3.3V
  • Power-down protection on inputs and outputs
  • Low quiescent current: 20µA maximum
  • 5V tolerant inputs for interfacing with 5V logic levels
  • Multiple package options: available in TSSOP and SO packages
  • Lead-free, halogen-free, and RoHS compliant

The device's power-down protection feature ensures that the 74LVX138TTR remains protected when it is not powered, as both inputs and outputs will be at a high-impedance state. This reduces the risk of damage due to unexpected conditions such as power failures.

Due to its high-speed performance and low-power consumption, the 74LVX138TTR is an excellent choice for a wide range of applications, from telecommunications and computing to portable devices and industrial control systems. Its ability to interface with 5V signals also makes it versatile for legacy system upgrades and mixed-voltage environment integrations.

STMicroelectronics provides this device in tape and reel packaging (TTR suffix), facilitating efficient assembly for manufacturers, especially during high-volume production runs. The 74LVX138TTR is also characterized for operation from -40°C to +85°C, ensuring reliability over a wide temperature range, making it suitable for various operating environments.

For detailed specifications and application assistance, designers should refer to the official datasheets and support documentation available from STMicroelectronics.

You May Also Be Interested in

Sanken
TRANS NPN 800V 5A TO3PF
Need more? Email Us
ECAD model for 2SC4300
Analog Devices Inc.
High Accuracy 8-Pin Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $64.3659
ECAD model for AMP02FP
NXP / Nexperia
3.3V LVT 16-bit buffer/driver 3-State
Lowest to $0.4618
ECAD model for 74LVT16244B
Advanced Power Electronics Corp.
Fast Switching Characteristic
Need more? Email Us
ECAD model for AP4800GEM
Panasonic
Compact and lightweight | RELAY AUTOMOTIVE SPST 120A 12V
Lowest to $92.8471
ECAD model for AEV14012W
Analog Devices Inc.
34 34, 3.2 Gbps Asynchronous Digital Crosspoint Switch
Lowest to $665.6000
ECAD model for AD8152JBPZ
Analog Devices Inc.
Complete Dual 18-Bit 16 x Fs Audio DAC
Need more? Email Us
ECAD model for AD1865
Microsemi Corporation
FAST SWITCHING PLASTIC RECTIFIER(VOLTAGE - 200 to 1000 Volts CURRENT - 1.0 Ampere) | DIODE GEN PURP 200V 1A AXIAL
Need more? Email Us
ECAD model for 1N4942
OEN India Limited
MINIATURE MULTITURN CERMET TRIMMERS
Need more? Email Us
ECAD model for 3296W-202

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention