EN
  • EN
  • DE

74LVT16244B

Part No 74LVT16244B
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3V LVT 16-bit buffer/driver 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133147-74LVT16244B
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT16244B CAD Model

Description

NXP 74LVT16244B 3.3V LVT 16-Bit Buffer/Driver with 3-State Outputs

The NXP 74LVT16244B is a high-performance, low-voltage, 16-bit buffer and line driver designed for use in 3.3V LVT logic systems. This device is crafted to provide a high-speed interface between cards operating at the boundary of noise immunity and power dissipation.

Key Features:

  • High-Speed Operation: The 74LVT16244B is capable of operating at speeds that are compatible with the LVT logic family, ensuring fast signal propagation and reduced waiting times for your digital systems.
  • Low-Voltage Technology: Designed to operate at 3.3V, this buffer/driver is optimized for low-voltage applications, which makes it suitable for modern, power-sensitive systems.
  • 16-Bit Bus Interface: With its 16-bit wide interface, the 74LVT16244B can handle a significant amount of data, making it ideal for high-throughput applications.
  • 3-State Outputs: The inclusion of 3-state outputs allows for connection to a bus-structured configuration. This feature enables multiple devices to share the same connection lines, thus minimizing system complexity and resource utilization.
  • Live Insertion and Extraction: The device supports live insertion and extraction, which means it can be added or removed from a system without the need to power down or reset the system, enhancing the flexibility and maintenance of the system.

Applications:

The NXP 74LVT16244B is suitable for a broad range of applications, including:

  • Memory buffering
  • Data transmission
  • Bus isolation
  • System logic conversion
  • Backplane driving

Quality and Reliability:

Built with NXP's commitment to quality, the 74LVT16244B is manufactured to the highest standards of reliability. It is designed to withstand the demanding conditions of industrial and commercial applications, ensuring a long operational lifespan and stable performance.

Whether you are upgrading existing systems or developing new digital interfaces, the NXP 74LVT16244B provides the performance and reliability you need to ensure seamless data communication and processing.

You May Also Be Interested in

Vishay
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Analog Devices Inc.
Lowest to $18.2138
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
STMicroelectronics
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4123 $59.7835
345+ $0.3384 $116.7480
530+ $0.3280 $173.8400
730+ $0.3165 $231.0450
945+ $0.3061 $289.2645
1,265+ $0.2749 $347.7485
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess