The AD1865 is a premium audio digital-to-analog converter (DAC) offered by Analog Devices Inc., designed for audiophiles and professional audio applications. This dual 18-bit DAC is renowned for its exceptional sound quality and accurate sound reproduction, making it a preferred choice for high-end audio systems.
Key Features
- High-Resolution Audio: With its 18-bit resolution, the AD1865 provides a high level of detail and dynamic range, ensuring that audio is reproduced with utmost clarity and fidelity.
- Dual DAC Architecture: The device features two DACs in one package, allowing for separate processing of left and right audio channels, which results in improved channel separation and a more immersive listening experience.
- Low Distortion: The AD1865 boasts an extremely low total harmonic distortion plus noise (THD+N) figure, which minimizes audio artifacts and ensures a pure and natural sound.
- High Tolerance to Clock Jitter: The DAC's design is resistant to clock jitter, which is crucial for maintaining audio integrity in digital playback systems.
- Compatibility: It supports standard audio data formats, making it versatile for integration with various digital audio equipment and systems.
Applications
The AD1865 is ideal for a wide range of applications that demand high-quality audio reproduction. These include:
- High-end audio and home theater systems
- Professional studio equipment
- Digital audio workstations
- CD players and digital music streamers
Technical Specifications
Parameter
Value
Resolution
18-Bit
Number of Channels
2
Output Type
Voltage - Buffered
Interface Type
Serial
Supply Voltage
±5V
Operating Temperature
-25°C to +70°C
For audio enthusiasts and professionals looking for a DAC that delivers precision and musicality, the AD1865 from Analog Devices Inc. stands out as a top-tier option that combines performance with reliability.