EN
  • EN
  • DE

AD8152JBPZ

Part No AD8152JBPZ
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 34 34, 3.2 Gbps Asynchronous Digital Crosspoint Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series XStream
Packaging Tray
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 2.25 V ~ 3.63 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 256-LBGA Exposed Pad
Manufacturer Package 256-SBGA (27x27)
Win Source Part Number 1138281-AD8152JBPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD8152
Introduction Date August 23, 2002
ECCN 5A991.b.1
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8152JBPZ CAD Model

Description

The AD8152JBPZ is a high-performance, low-power, digital crosspoint switch from the renowned manufacturer Analog Devices Inc. Designed to cater to the demanding requirements of high-speed data and signal routing applications, this crosspoint switch is an ideal solution for various communication and networking infrastructures.

Key Features

  • High-Speed Switching: The AD8152JBPZ boasts a non-blocking matrix design, enabling high-speed switching with minimal signal distortion, ensuring data integrity and reliable performance.
  • Low Power Consumption: With power efficiency in mind, this device operates with low power dissipation, making it suitable for power-sensitive applications.
  • Scalability: This crosspoint switch supports a matrix configuration of 4 inputs to 4 outputs, providing a flexible and scalable solution for system designers.
  • Signal Integrity: Equipped with advanced signal conditioning features, the AD8152JBPZ ensures excellent signal integrity, even at high data rates, minimizing jitter and noise.

Applications

The AD8152JBPZ is versatile and can be used in a variety of applications, including:

  • High-speed data routing in networking equipment such as routers and switches
  • Signal distribution in data centers and telecommunication systems
  • Video and multimedia signal switching
  • Backplane and front-plane switching in modular systems

Technical Specifications

Parameter Value
Supply Voltage 3.3 V
Operating Temperature -40°C to +85°C
Package 100-LFCSP (Lead Frame Chip Scale Package)
Switching Speed Low latency

The AD8152JBPZ from Analog Devices Inc. is a testament to the company's commitment to delivering high-quality, innovative solutions for digital signal processing. With its robust design and advanced features, it stands out as a superior choice for system designers looking to optimize performance and reliability in their data and signal routing applications.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $594.2857 $594.2857
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess