Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Macronix
Win Source Part Number 331557-MX27C2000PC-12
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MX27C2000PC-12 CAD Model

Description

The Macronix 331557-MX27C2000PC-12 is a medium popularity electronic component that is in balance supply and demand status.

  • Manufacturer: Macronix
  • Family: integrated circuits (ICs)
  • Category: memory
  • Characteristics: cost-effective and reliable electronic component

You May Also Be Interested in

STMicroelectronics
EPROM OTP 2M-bit 256K x 8 70ns 32-Pin PLCC Tube / IC OTP 2MBIT 70NS 32PLCC
Need more? Email Us
ECAD model for M27C2001-70C1
Microchip Technology
IC OTP 512KBIT 70NS 28SOIC / EPROM OTP 512K-bit 64K x 8 70ns 28-Pin SOIC
Need more? Email Us
ECAD model for AT27LV512A-70RI
Atmel
EPROM OTP 256K-bit 32K x 8 150ns 32-Pin PLCC
Need more? Email Us
ECAD model for 27C256-15/L
Amd
EPROM OTP 2M-bit 256K x 8 150ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C020-150JC
Microchip Technology
EPROM OTP 128K-bit 16K x 8 120ns 28-Pin PDIP / 128K (16K x 8) CMOS EPROM
Need more? Email Us
ECAD model for 27C128-12/P
STMicroelectronics
IC EPROM UV 4MBIT 80NS 40CDIP
Need more? Email Us
ECAD model for M27C4002-80XF1
STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C512-70XF1
Amd
256 Kilobit (32 K x 8-Bit) CMOS EPRO / EPROM OTP 256K-bit 32K x 8 90ns 32-Pin PLCC
Lowest to $20.6064
ECAD model for AM27C256-90JC
Cypress Semiconductor Corp
EPROM OTP 16K-bit 2K x 8 10ns 28-Pin PLCC T/R
Lowest to $5.2552
ECAD model for CY7C245A-15JIT

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention