EN
  • EN
  • DE

DMV1500LFD

Part No DMV1500LFD
Manufacturer STMicroelectronics
Catalog RF Diodes
Description DIODE DAMPER/MOD VIDEO TO220FPAB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 1500V
Current - Max 4A
Temperature Range - Operating 150°C (TJ)
Case / Package TO-220FPAB
Win Source Part Number 1033891-DMV1500LFD
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMV1500LFD CAD Model

Description

The DMV1500LFD from STMicroelectronics is a state-of-the-art semiconductor device designed for high-performance applications. This robust component is part of ST's portfolio of power management products and is specifically engineered to meet the needs of energy-efficient and compact designs.

Key Features

  • Voltage Range: The DMV1500LFD operates at a voltage range that is suitable for various electronic circuits, making it a versatile choice for designers.
  • Current Capacity: With an ability to handle substantial current, this device is ideal for managing power in medium to high-power applications.
  • Low Forward Drop: The low forward voltage drop feature ensures that power loss is minimized during operation, enhancing the overall efficiency of the system.
  • High Switching Speed: The quick switching capability of the DMV1500LFD makes it suitable for applications requiring fast switching times, such as switching power supplies and converters.
  • Thermal Performance: Excellent thermal performance is achieved through the device's design, which allows for reliable operation even under high temperature conditions.

Applications

The DMV1500LFD is designed to cater to a wide array of applications. It is particularly well-suited for:

  • Switching power supplies
  • Power converters
  • Motor control circuits
  • Lighting systems
  • Automotive applications

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the DMV1500LFD is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance in even the most demanding conditions.

Environmental Considerations

The DMV1500LFD is designed with environmental responsibility in mind. It complies with RoHS directives, which means it is free from hazardous substances, making it a safer choice for both consumers and the environment.

Overall, the DMV1500LFD is a powerful and reliable component that offers a blend of efficiency, versatility, and performance, making it an excellent choice for designers looking to create sophisticated electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOT23
Need more? Email Us
Skyworks Solutions Inc.
DIODE RF PIN 50V 150MA 0402
Lowest to $3.2256
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $3.1282
Broadcom Limited
DIODE SCHOTTKY MIXER 4V SOT-143
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.2492
Toshiba Semiconductor and Storage
DIODE PIN 180V 1A S-FLAT
Lowest to $1.5050
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT363
Lowest to $0.8796
Vishay
DIODE RF PIN 30V 50MA DO35
Need more? Email Us
Skyworks Solutions Inc.
DIODE SCHOTTKY 70V 50MA
Lowest to $4.3657

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess