EN
  • EN
  • DE
  • IT

AYPG1211F-TR

Part No AYPG1211F-TR
Manufacturer Stanley Electric Co
Catalog LED Indication - Discrete
Description LED GRN/YLW DIFF 2SMD R/A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Stanley Electric Co
Packaging Reel - TR
Status Active
Color Green, Yellow
Configuration Common Anode
Lens Color White
Lens Transparency Diffused
Millicandela Rating 5.2mcd Green, 3mcd Yellow
Lens Style/Size Rectangle with Domed Top, 2.00mm x 1.00mm
Forward Voltage 2.1V Green, 2.2V Yellow
Current - Test 20mA Green, 20mA Yellow
Viewing Angle 150°, 140° Green, 150°, 140° Yellow
Mounting Surface Mount, Right Angle
Wavelength - Dominant 567nm Green, 590nm Yellow
Wavelength - Peak 560nm Green, 580nm Yellow
Height (Max) 1.15mm
Win Source Part Number 110935-AYPG1211F-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AYPG1211F-TR CAD Model

Description

The AYPG1211F-TR is a sophisticated electronic component offering unmatched performance in demanding applications. Its robust nature and flexibility make it a favorite among engineers and developers.

Applications

  • Advanced medical equipment
  • Automotive systems
  • High-performance computing

Features and Benefits

  • Superior durability for long-term usage
  • Adaptable to various operational requirements
  • Minimal maintenance due to reliable construction

Choose the AYPG1211F-TR for projects where impeccable performance and reliability are a must, ensuring your applications run smoothly under all conditions.

You May Also Be Interested in

Kingbright
LED YELLOW CLEAR 0805 SMD
Lowest to $0.1314
Stanley Electric Co
LED GREEN/RED CLEAR 1208 SMD
Lowest to $0.7029
Everlight Electronics Co Ltd
LED WHITE DIFFUSED 2SMD / LED Uni-Color White 2-Pin T/R
Lowest to $4.0761
Stanley Electric Co
LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
Lowest to $0.9769
OSRAM Opto Semiconductors Inc.
LED AMBER CLEAR 2PLCC SMD
Lowest to $5.0903
Stanley Electric Co
LED YELLOW CLEAR 2SMD R/A
Need more? Email Us
Broadcom Limited
LED RED DIFFUSED 0603 SMD
Lowest to $0.1400
Stanley Electric Co
LED GREEN/RED CLEAR 1208 SMD
Lowest to $2.1021
Rohm Semiconductor
LED RED DIFFUSED 0603 SMD
Lowest to $0.2891

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3285 $57.4875
420+ $0.2696 $113.2320
645+ $0.2611 $168.4095
890+ $0.2527 $224.9030
1,150+ $0.2443 $280.9450
1,535+ $0.2190 $336.1650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess