EN
  • EN
  • DE
  • IT

ASMT-RH45-AQ502

Part No ASMT-RH45-AQ502
Manufacturer Broadcom Limited
Catalog LED Indication - Discrete
Description LED RED DIFFUSED 0603 SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Color Red
Lens Color White
Lens Transparency Diffused
Lens Style/Size Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test 20mA
Viewing Angle 145°
Mounting SMD (SMT)
Case / Package 0603
Height (Max) 0.45mm
Win Source Part Number 048589-ASMT-RH45-AQ502
Popularity Medium
Supply and Demand Status Limited
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian ASMT-RH45-AQ502 CAD Model

Description

ASMT-RH45-AQ502 LED Light Source

The ASMT-RH45-AQ502 is a high-performance LED light source known for its efficiency and vibrant illumination. Designed for various applications that require reliable and long-lasting lighting solutions, this component is ideal for automotive, industrial, and architectural lighting projects.

  • Applications/Projects:
  • Automotive interior and exterior lighting
  • Architectural decorative lighting
  • Industrial lighting systems
  • Display and signage backlighting
  • Features and Benefits:
  • High luminous efficiency
  • Stable performance across a wide range of temperatures
  • Low power consumption reduces energy costs
  • Long operational life minimizes maintenance

Thanks to its robust design, the ASMT-RH45-AQ502 is an excellent choice for use in environments where durability is required. Despite its compact size, it delivers powerful, bright light output.

You May Also Be Interested in

Stanley Electric Co
LED YELLOW CLEAR 1206 SMD
Lowest to $0.3583
Stanley Electric Co
LED GRN/YLW DIFF 2SMD R/A
Lowest to $0.3285
Rohm Semiconductor
LED YELLOW CLEAR 1305 SMD REV
Lowest to $0.2200
Broadcom Limited
LED AMBER DIFFUSED 0603 SMD
Lowest to $0.7049
Stanley Electric Co
LED YELLOW DIFFUSED 0603 SMD
Lowest to $0.3764
Stanley Electric Co
LED YELLOW CLEAR 2SMD R/A
Need more? Email Us
Rohm Semiconductor
LED RED DIFFUSED 0603 SMD
Lowest to $0.2891
Broadcom Limited
LED GREEN CLEAR 0603 R/A SMD
Lowest to $0.2522
Panasonic
LED GREEN 0603 SMD
Lowest to $0.1605

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1400 $65.1000
1,130+ $0.1149 $129.8370
1,745+ $0.1114 $194.3930
2,405+ $0.1079 $259.4995
3,110+ $0.1042 $324.0620
4,160+ $0.0934 $388.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess