EN
  • EN
  • DE
  • IT

AY1101F-TR

Part No AY1101F-TR
Manufacturer Stanley Electric Co
Catalog LED Indication - Discrete
Description LED YELLOW CLEAR 2SMD R/A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Stanley Electric Co
Packaging Reel - TR
Status Active
Color Yellow
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 3mcd
Lens Style/Size Rectangle with Domed Top, 2.00mm x 1.00mm
Forward Voltage 2.1V
Current - Test 20mA
Viewing Angle 143°, 136°
Mounting Surface Mount, Right Angle
Wavelength - Dominant 590nm
Wavelength - Peak 580nm
Height (Max) 1.00mm
Win Source Part Number 115815-AY1101F-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AY1101F-TR CAD Model

Description

AY1101F-TR - Advanced Electronic Component

The AY1101F-TR stands out for its advanced technological integration, ensuring optimal performance in cutting-edge electronic systems. This component serves as a key element in enhancing system capabilities.

  • **Applications/Projects:**
    • Wireless Communication Systems
    • High-Frequency Data Processing
    • Advanced Robotics
  • **Features and Benefits:**
    • Superior frequency response
    • Enhanced signal integrity
    • Stable performance in dynamic environments

    **Additional Details:** The AY1101F-TR is developed with precision engineering to support high-speed data applications and caters to the increasing demands for robust electronic components in high-tech industries.

You May Also Be Interested in

Stanley Electric Co
LED GRN/YLW DIFF 2SMD R/A
Lowest to $0.3285
Stanley Electric Co
LED GREEN/RED CLEAR 1208 SMD
Lowest to $2.1021
Broadcom Limited
LED GREEN CLEAR 0603 R/A SMD
Lowest to $0.2522
Broadcom Limited
LED Tri-Color Blue/Green/Red 465nm/521nm/629nm 4-Pin PLCC T/R / LED RGB CLEAR 4SMD
Lowest to $0.9417
Stanley Electric Co
LED YELLOW DIFFUSED 0603 SMD
Lowest to $0.3764
Lumex Opto/Components Inc.
LED BLUE CLEAR 1206 SMD
Need more? Email Us
Broadcom Limited
LED BLUE CLEAR 2MINI PLCC SMD
Need more? Email Us
Rohm Semiconductor
LED RED DIFFUSED 0603 SMD
Lowest to $0.2891
Stanley Electric Co
LED GREEN/RED CLEAR 1208 SMD
Lowest to $0.7029

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess