Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Color Red
Lens Color White
Lens Transparency Diffused
Millicandela Rating 100mcd
Lens Style/Size Rectangle with Flat Top, 1.20mm x 0.80mm
Forward Voltage 2.1V
Current - Test 20mA
Mounting SMD (SMT)
Wavelength - Dominant 624nm
Case / Package 0603 (1608 Metric)
Height (Max) 0.46mm
Win Source Part Number 1098468-SML-E12UWT86
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian SML-E12UWT86 CAD Model

Description

The Rohm Semiconductor SML-E12UWT86 is a red SMD (SMT) with a forward voltage of 2.1V and millicandela rating of 100mcd.

  • Manufacturer: Rohm Semiconductor
  • LED Color: Red
  • Mounting Style: SMD (SMT)
  • Forward Voltage: 2.1V
  • Millicandela Rating: 100mcd
  • Viewing Angle: -
  • Wavelength-Dominant: 624nm
  • Package Type: 0603 (1608 Metric)
  • Technology: Optoelectronics
  • Lens Color: White
  • Transparency: Diffused
  • Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
  • Operating Temperature Range: -40°C to 85°C
  • Status: Active
  • Popularity: Medium
  • Applications: Industrial and Power Management

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
ECAD model for SML-020MLTT86MN
OSRAM Opto Semiconductors Inc.
Lowest to $0.5265
ECAD model for LATBG66B
Everlight Electronics Co Ltd
Need more? Email Us
ECAD model for 67-21VRC/TR8
Rohm Semiconductor
Lowest to $1.0341
ECAD model for SML-P12PTT86RK
Rohm Semiconductor
STANDARD TYPE 3.1 CIRCULAR TYPE LED LAMPS
Lowest to $2.2431
ECAD model for SLR-343MC
Everlight Electronics Co Ltd
Need more? Email Us
ECAD model for 67-21VYC/TR8
Rohm Semiconductor
Lowest to $1.7728
ECAD model for SML-E12D8WT86 R
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LYT77K-K2M1-26
Kingbright
SUBMINIATURE SOLID STATE LAMP | LED GREEN CLEAR SMD
Lowest to $0.0737
ECAD model for AM2520MGC03

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention