EN
  • EN
  • DE
  • IT

FA1113F-TR

Part No FA1113F-TR
Manufacturer Stanley Electric Co
Catalog LED Indication - Discrete
Description LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Stanley Electric Co
Series 1113F
Packaging Reel package
Part Status Obsolete(EOL)
Color Orange
Lens Color White
Lens Transparency Diffused
Millicandela Rating 65mcd
Lens Style/Size Rectangle with Domed Top, 1.70mm x 0.60mm
Voltage - Forward (Vf) (Typ) 1.9V
Current - Test 20mA
Viewing Angle 134°, 150°
Mounting Surface Mount, Right Angle
Wavelength - Dominant 605nm
Wavelength - Peak 609nm
Package 0805
Dimension 2.10mm L x 1.00mm W
Height (Maximum) 0.60mm
Win Source Part Number 774401-FA1113F-TR
Popularity Medium
Supply and Demand Status Limited
Family Name 1113F
Introduction Date March 30, 2001
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2021
Ultra Librarian 3D Model Ultra Librarian FA1113F-TR CAD Model

Description

The Stanley Electric Co 1113F Optoelectronic component is an excellent choice for a wide range of electronic applications.

  • Millicandela: 65mcd
  • Lens: white diffused, rectangular, domed top
  • Dimension: 1.70mm x 0.60mm
  • Viewing angle: 134° and 150°
  • Voltage-forward: 1.9V
  • Wavelength-dominant: 605nm
  • Packaging: reel
  • Mounting: surface mount
  • Maximum height: 0.60mm
  • Dimension: 2.10mm L x 1.00mm W
  • Supply and demand: limited
  • Status: obsolete (EOL)

You May Also Be Interested in

Panasonic
LED BLUE 2SMD R/A
Lowest to $0.4325
Lumex Opto/Components Inc.
LED BLUE CLEAR 1206 SMD
Need more? Email Us
Rohm Semiconductor
LED RED DIFFUSED 0603 SMD
Lowest to $0.2891
Broadcom Limited
LED RED DIFFUSED 0603 SMD
Lowest to $0.1400
Kingbright
LED YELLOW CLEAR 0805 SMD
Lowest to $0.1314
Cree Inc.
LED RGB 6PLCC SMD
Need more? Email Us
Vishay
LED GRN DIFF 3.2MM ROUND T/H
Lowest to $0.2827
Stanley Electric Co
LED GREEN/RED CLEAR 1208 SMD
Lowest to $0.7029
Stanley Electric Co
LED ORANGE CLEAR 1206 SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9769 $58.6140
140+ $0.8016 $112.2240
220+ $0.7765 $170.8300
300+ $0.7514 $225.4200
390+ $0.7264 $283.2960
520+ $0.6513 $338.6760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,450 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess