Products specifications Report Issue?

Categories Resistors
Manufacturer Stackpole Electronics Inc.
Series RNF
Packaging Tape in Box
Resistance (Ohms) 234
Tolerance ±0.1%
Power (Watts) 0.25W, 1/4W
Composition Metal Film
Features Flame Retardant Coating, Safety
Temperature Coefficient ±25ppm/°C
Operating Temperature Range -55°C ~ 155°C
Package Axial
Manufacturer Package Axial
Dimension 0.093" Dia x 0.250" L (2.35mm x 6.35mm)
Number of Terminations 2
Win Source Part Number 766475-RNF14BAE234R
Popularity Medium
Supply and Demand Status Limited
Family Name RNF
Introduction Date September 21, 2010
ECCN EAR99
Country of Origin China, Japan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian RNF14BAE234R CAD Model

Description

The Stackpole Electronics Inc. RNF14BAE234R is a resistor manufactured by Stackpole Electronics Inc.

  • Power (Watts): 0.25W, 1/4W
  • Resistance (Ohms): 234
  • Composition: Metal Film
  • Tolerance: ±0.1%
  • Temperature Coefficient: ±25ppm/°C
  • Dimension: 0.093" Dia x 0.250" L (2.35mm x 6.35mm)
  • Package: Axial
  • Popularity: Medium
  • Supply/Demand Status: Limited

You May Also Be Interested in

Vishay
RES 3.3K OHM 1W 5% AXIAL
Lowest to $0.0739
ECAD model for PR01000103301JR500
Bourns Inc.
Single-Turn Trimmer Potentiometers 6MM SQ 1KOHMS 20% 0.1WATTS
Lowest to $0.2678
ECAD model for 3318S-1-102
NTE
RES 62K OHM 2% 1W AXIAL
Lowest to $1.6089
ECAD model for 1W362
TE Connectivity
Res Metal Film 1.96K Ohm 0.1% 1/2W ±15ppm/°C Conformal AXL Thru-Hole Bandoliered
Need more? Email Us
ECAD model for 2-1879659-3
Yageo
RES MF 3W 5% AXIAL
Need more? Email Us
ECAD model for FMP300JT-73-33K
Vishay
RES 0.47 OHM 20W 5% TO220 / 470 mOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Lowest to $5.7814
ECAD model for RTO020FR4700JTE3
Ohmite
RES 1.5K OHM 10% 5W AXIAL / 1.5 kOhms ±10% 5W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Pulse Withstanding Ceramic
Need more? Email Us
ECAD model for 102AS152KDS
TE Connectivity
RES 50K OHM 5% 10W RADIAL / 50 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film
Need more? Email Us
ECAD model for 1-1623775-4
Ohmite
RES 1 OHM 20% 12W AXIAL / 1 Ohms ±20% 12W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Wirewound
Need more? Email Us
ECAD model for 251SP1R0L

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention