EN
  • EN
  • DE

FMP300JT-73-33K

Part No FMP300JT-73-33K
Manufacturer Yageo
Catalog HOT - SALES and EOL Components
Description RES MF 3W 5% AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Yageo
Packaging Tape & Box (TB)
Resistance 33 kOhms
Tolerance ±5%
Power (W) 3W
Composition Metal Film
Features Flame Proof, Safety
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Manufacturer Package Axial
Supplier Device Package Axial
Parts Dimension 0.197" Dia x 0.610" L (5.00mm x 15.50mm)
Number of Terminations 2
Manufacturer Pack Quantity 1,000
MSL Level Not Applicable
Win Source Part Number 264290-FMP300JT-73-33K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FMP300JT-73-33K CAD Model

Description

The Yageo FMP300JT-73-33K is a flame proof, safety resistor.

  • Tolerance: ±5%
  • Temperature Coefficient: ±100ppm/°C
  • Material: Metal Film
  • Terminations: 2
  • Resistance: 33 kOhms
  • Packaging: Tape & Box (TB)
  • Operating Temperature: -55°C to 155°C
  • Applications: Various applications

You May Also Be Interested in

Littelfuse Inc.
Slow-Blow Chip Fuses | FUSE BOARD MNT 500MA 24VDC 0402
Lowest to $13.9755
RF Micro Devices
1.5-3.2 GHz High IP3 Mixer with Integrated LO Amp | IC RF MIXER
Lowest to $26.1134
AVX Corp/Kyocera Corp
Conn Fine Pitch Connector PL 60 POS 0.5mm Solder ST SMD / CONN PLUG 60POS SMD GOLD
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 5V 1W
Lowest to $4.5556
Delta Electronics
Inductor RF Chip Wirewound 22uH 10% 7.96MHz 10Q-Factor Ferrite 0.25A 6Ohm DCR 0805 T/R / CHIP INDUCTOR 22.0UH10% 250MA 6.
Need more? Email Us
NXP / Nexperia
IC MCU 8BIT 1.5KB FLASH 8DFN
Lowest to $1.5266
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 25A 600VTO220AB
Lowest to $1.2822
ON Semiconductor
Thyristor SCR 50V 100A 3-Pin(3+Tab) TO-220AB Box / Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 12A 50V TO220AB
Lowest to $0.8644
IDT, Integrated Device Technology Inc
IC DYNAMIC BUS SIZER 68-PLCC
Lowest to $10.8258

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess