EN
  • EN
  • DE

PIC16F723-E/SS

Part No PIC16F723-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SSOP / PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 192 x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 11x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16F723
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 47
Win Source Part Number 1084994-PIC16F723-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F723-E/SS CAD Model

Description

Microchip Technology's PIC16F723-E/SS Microcontroller

The PIC16F723-E/SS from Microchip Technology is a versatile and powerful 8-bit microcontroller that is designed for embedded applications requiring a high level of integration and low power consumption. This microcontroller is housed in a compact 20-SSOP package, making it ideal for space-constrained applications.

Key Features:

  • High-Performance RISC CPU: Features only 35 single-word instructions to learn, with a maximum operating speed of 32 MHz and interrupt capability, providing enhanced system flexibility.
  • Flash Memory: Comes with 7 KB of programmable flash memory, offering ample space for application code and data storage, along with 100,000 write/erase cycles and data retention for over 40 years.
  • RAM and EEPROM: Equipped with 256 bytes of RAM and 256 bytes of EEPROM, providing reliable storage for volatile and non-volatile data.
  • Rich Peripheral Set: Includes a variety of built-in peripherals such as a 10-bit Analog-to-Digital Converter (ADC) with up to 14 channels, Capture/Compare/PWM (CCP) modules, and a Master Synchronous Serial Port (MSSP) for SPI and I2C communication.
  • Flexible Oscillator Structure: Supports a wide range of clock sources, including precision internal oscillators, which reduce the need for external components.
  • Power Management: Offers multiple power modes including Power-Saving Sleep mode, Idle mode, and Wide Operating Voltage range (2.0V to 5.5V) to optimize power consumption.
  • Enhanced Safety Features: Features Power-On Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Brown-out Reset (BOR) for improved system reliability.

Applications:

The PIC16F723-E/SS is suitable for a wide range of applications, including industrial automation, consumer electronics, automotive systems, and battery management. Its robust feature set and adaptability make it an excellent choice for designers looking for a microcontroller that can meet the demands of complex and power-sensitive applications.

Microchip Technology provides comprehensive support for the PIC16F723-E/SS, including development tools, software libraries, and a global support network, to ensure a smooth design process from concept to production.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0281 $52.3653
31+ $3.3051 $102.4581
47+ $3.2018 $150.4846
65+ $3.0986 $201.4090
84+ $2.9953 $251.6052
112+ $2.6854 $300.7648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,089 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess