EN
  • EN
  • DE

3318S-1-102

Part No 3318S-1-102
Manufacturer Bourns Inc.
Catalog Through Hole Resistors
Description Single-Turn Trimmer Potentiometers 6MM SQ 1KOHMS 20% 0.1WATTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Composition Carbon
Maximum Operating Temperature 70 °C
Min Operating Temperature -10 °C
Mount Through Hole
Power Rating 100 mW
Resistance 1 kΩ
RoHS Compliant
Termination Through Hole
Tolerance 20 %
Win Source Part Number 959966-3318S-1-102
Categories Through Hole Resistors
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3318S-1-102 CAD Model

Description

The Bourns 3318S-1-102 is a 1 kilohm (102) trimming potentiometer designed for circuit calibration and adjustment. It is commonly used in various electronic applications to fine-tune resistance values.

Applications:

  • Circuit Calibration: Used to precisely adjust resistance in circuits for optimal performance.
  • Sensor Adjustment: Fine-tunes sensor outputs for accurate readings.
  • Voltage Regulation: Adjusts voltage levels in power supplies and other voltage-sensitive circuits.
  • Audio Equipment: Used in audio amplifiers and mixers for gain control and equalization.

Features:

  • 1 Kilohm Resistance: Provides a resistance range suitable for a wide range of circuit applications.
  • Through-Hole Mounting: Designed for easy installation on printed circuit boards (PCBs).
  • Single-Turn Adjustment: Allows for quick and precise resistance adjustments.
  • Sealed Construction: Protects the internal components from dust and contaminants.
  • Compact Size: Saves space on the PCB.

Benefits:

  • Precise Adjustment: Enables fine-tuning of resistance values for optimal circuit performance.
  • Easy Installation: Through-hole mounting simplifies installation and replacement.
  • Reliable Operation: Sealed construction protects the internal components from environmental factors.
  • Versatile Application: Suitable for a wide range of electronic circuits.
  • Cost-Effective: Offers a cost-effective solution for circuit calibration and adjustment.

Additional Details:

The Bourns 3318S-1-102 potentiometer has a power rating of 0.5W and a tolerance of ±10%. It has a temperature coefficient of ±100 ppm/°C and an operating temperature range of -55°C to +125°C. The rotational life is typically 200 cycles. The physical dimensions are approximately 0.39 inches in diameter and 0.25 inches in height. The adjustment screw is made of a durable material to withstand repeated adjustments. This trimmer potentiometer offers a reliable and precise solution for a wide variety of calibration needs.

You May Also Be Interested in

Vishay
RES 5.6K OHM 5% 2W AXIAL / 5.6 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Lowest to $0.0928
Vishay
RES 1.62 OHM 0.6W 1% AXIAL / 1.62 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Lowest to $0.1640
Vishay
RES 10M OHM 1% 1/2W AXIAL / 10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
Lowest to $0.1562
Vishay
Res Thin Film 127K Ohm 1% 3/5W ±50ppm/°C Conformal AXL Thru-Hole Ammo Pack
Lowest to $0.0370
Vishay
Res Metal Glaze 150K Ohm 5% 0.5W(1/2W) ±200ppm/C Conformal Coated AXL Automotive Ammo
Need more? Email Us
Vishay
Res Metal Film 1.3K Ohm 1% 1W ±100ppm/°C Conformal AXL Thru-Hole T/R
Lowest to $0.8194
Vishay
RES 10K OHM 0.6W 1% AXIAL / 10 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Lowest to $0.1743
Ohmite
RES 470 OHM 5% 1.5W AXIAL / 470 Ohms ±5% 1.5W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Thick Film
Need more? Email Us
Stackpole Electronics Inc.
RES 100K OHM 1W 5% AXIAL
Lowest to $0.0460

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2391 $58.5795
590+ $0.1963 $115.8170
915+ $0.1901 $173.9415
1,260+ $0.1840 $231.8400
1,625+ $0.1779 $289.0875
2,175+ $0.1595 $346.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess