EN
  • EN
  • DE

1-1623775-4

Part No 1-1623775-4
Manufacturer TE Connectivity
Catalog Through Hole Resistors
Description RES 50K OHM 5% 10W RADIAL / 50 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr TE Connectivity Passive Product
Series MPC, CGS
Package Box
Resistance 50 kOhms
Tolerance ±5%
Power (Watts) 10W
Composition Thick Film
Features Flame Proof, Non-Inductive, Safety
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 125°C
Package / Case Radial
Dimension 1.000" L x 0.100" W (25.40mm x 2.54mm)
Height - Seated (Max) 1.000" (25.40mm)
Number of Terminations 2
Base Product Number 1623775
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.21.0090
Other Names 2266-1-1623775-4
Standard Package 1,000
Win Source Part Number 1079908-1-1623775-4
Ultra Librarian 3D Model Ultra Librarian 1-1623775-4 CAD Model

Description

The MPC, CGS series of through-hole resistors from TE Connectivity Passive Product is a reliable and efficient solution for resistors applications.

  • Series: MPC, CGS
  • Type: Thick Film Composition Resistor
  • Power Rating: 10W
  • Resistance: 50 kOhms
  • Package/Case: Radial
  • Tolerance: ±5%
  • Temperature Coefficient: ±100ppm/°C
  • Height-Seated (Max): 1.000 inch (25.40mm)
  • Features: Flame Proof, Non-Inductive, Safety
  • Packaging: Box
  • Standard Package: 1,000
  • Alternative Parts: MPC52503J, SQMR747KJ, SQMR1047KJ, SQMR547KJ, 1-1623783-3, 416PA503M, TA310PA50K0J, SM102035002JE, TA305PA50K0JE, CCF0747K0JKE36MPC108503J
  • HTSUS: 8533.21.0090

You May Also Be Interested in

Vishay
SFERNICE FIXED RESISTORS
Need more? Email Us
Vishay
RES 1K OHM 1/2W 5% AXIAL
Lowest to $0.1773
Caddock Electronics Inc.
RES 75 OHM 1% 15W TO126
Lowest to $9.5454
VPG Foil Resistors
RES 0.25 OHM 10W 1% RADIAL
Lowest to $305.4546
Caddock Electronics Inc.
RES 0.008 OHM 1% 2W SR20
Lowest to $10.9090
Yageo
RES 1.2K OHM 5% 1/4W AXIAL
Need more? Email Us
Panasonic
RES 10 OHM 5% 1/4W AXIAL / 10 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Need more? Email Us
Vishay
RES 10 OHM 5% 1W AXIAL
Lowest to $0.0250
Bourns Inc.
RES 0.5 OHM 1% 20W TO220-2
Lowest to $4.9135

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess