Products specifications

Mounting SMD (SMT)
Case / Package Axial
Composition Metal Film, Thin Film
Diameter 3.7 mm
ELV Compliant
Lead/Base Style Axial
Length 10 mm
Maximum Operating Temperature 155 °C
Max Power Dissipation 500 mW
Min Operating Temperature -55 °C
Mount Axial, Through Hole
Number of Resistors 1
Number of Terminations 2
Packaging Bulk
Power Rating 500 mW
Resistance 1.96 kΩ
RoHS Compliant
Temperature Coefficient 15 ppm/°C
Termination Axial
Tolerance 0.1 %
Voltage Rating 350 V
Weight 400.011771 mg
Win Source Part Number 1023306-2-1879659-3
Categories Through Hole Resistors
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2-1879659-3 CAD Model

Description

The 1023306-2-1879659-3 is an axial through-hole resistor from TE Connectivity.

  • Manufacturer: TE Connectivity
  • Part Number: 1023306-2-1879659-3
  • Resistance: 1.96 kΩ
  • Power Rating: 500 mW
  • Voltage Rating: 350V
  • Temperature Coefficient: 15 ppm/°C
  • Tolerance: 0.1%
  • Composition: Metal film, thin film
  • Terminations: 2
  • Diameter: 3.7mm
  • Length: 10mm
  • Mounting Style: Axial through-hole
  • Weight: 400.011771mg
  • Resistors: 1
  • RoHS: Compliant
  • ELV: Compliant
  • Maximum Operating Temperature: 155 °C
  • Minimum Operating Temperature: -55 °C
  • Lead/Base Style: Axial
  • Application: Through-Hole Resistors
  • Alternative Parts: 2-1879664-3, YR1B1K96CC, H82K0BYA, RNF14BTC1K96, RNF14FTD1K96, CF12JT2K00, RNC55J1961BSB14, CMF552K0000BEEB, CMF552K0000BHEK, CMF552K0000BEEKH41K96BYA
  • Supply and Demand: Shortage

You May Also Be Interested in

Vishay
PTF-56 2K .1% T-13 EK E3
Need more? Email Us
ECAD model for PTF562K0000BYEK
Vishay
NS-2M 1 1% E73 E3
Need more? Email Us
ECAD model for NS02M1R000FE73
TE Connectivity
RES 2.2K OHM 5% 10W RADIAL
Need more? Email Us
ECAD model for SQMR10S2K2J
Vishay
RES 4.64K OHM 1/4W 1% AXIAL
Need more? Email Us
ECAD model for CMF504K6400FHEB
Ohmite
RES 100M OHM 1% 5W AXIAL
Need more? Email Us
ECAD model for MOX-2-121006FE
Ohmite
RES 25K OHM 1% 5W AXIAL
Need more? Email Us
ECAD model for 45F25KE
Vishay
RES 4.7 OHM 1W 5% AXIAL
Need more? Email Us
ECAD model for AC01000004708JA100
KOA Speer
LEADED RESISTOR CERAMIC ANTI PUL
Need more? Email Us
ECAD model for HPC2C222K
Vishay
RS-5 180 1% E12 E3
Need more? Email Us
ECAD model for RS005180R0FE12

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention