Products specifications Report Issue?

Categories Uncategorized
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835362-RF9802
Ultra Librarian 3D Model Ultra Librarian RF9802 CAD Model

Description

The RF9802 is a low-power, high-performance frequency synthesizer designed for a variety of wireless communication applications. Originally manufactured by RF Micro Devices (now Qorvo), the RF9802 generates precise frequencies for use in transceivers, local oscillators (LOs), and other frequency-sensitive circuits. Its low noise and stable output make it a suitable choice for applications requiring high signal integrity.

Applications:

  • Wireless Transceivers
  • Local Oscillators (LOs)
  • Frequency Hopping Systems
  • Test and Measurement Equipment
  • Satellite Communication Systems

Features:

  • Low Phase Noise: Ensures high signal quality and minimizes interference.
  • Fast Switching Speed: Enables rapid frequency changes for frequency hopping applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Wide Frequency Range: Supports multiple frequency bands.
  • Integrated Voltage Controlled Oscillator (VCO): Simplifies design and reduces component count.
  • Programmable Output Power: Allows for flexible signal level adjustments.

Benefits:

  • Improved Signal Quality: Reduces errors and enhances communication reliability.
  • Enhanced System Performance: Optimizes the overall performance of wireless systems.
  • Extended Battery Life: Suitable for battery-powered applications.
  • Simplified Design: Lowers development costs and time-to-market.
  • Versatile Solution: Can be used in a wide range of applications.

Additional Details:

The RF9802's low phase noise characteristics contribute to high signal quality and minimize interference with other wireless devices. Its fast switching speed allows it to be used in frequency hopping systems, where the operating frequency is rapidly changed to avoid interference or improve security. The integrated VCO eliminates the need for an external oscillator, simplifying the design and reducing component count. Programmable output power allows the user to adjust the signal level to optimize performance for different operating conditions. The RF9802 is commonly used in wireless transceivers to generate the local oscillator signal, which is used to upconvert and downconvert signals. Detailed technical specifications, including frequency range, phase noise, switching speed, and power consumption, can be found in the product datasheet. The choice of external loop filter components is critical for optimizing the performance of the frequency synthesizer.

You May Also Be Interested in

Excelitas Technologies
PL. MIRROR RAGV; D=12.5X18 OVAL;
Need more? Email Us
ECAD model for G340616000
Brady Corporation
B498 N&L BLK/YEL 3430-T
Need more? Email Us
ECAD model for 3430-T
Transforming Technologies, LLC
RANGERPRO DUAL WIRE CONSTANT MTR
Need more? Email Us
ECAD model for CM1600
Brady Corporation
4001-C AIR/GRN/STY C
Need more? Email Us
ECAD model for 4001-C
FLIR Extech
COLOR LED LIGHT METER WITH NIST
Need more? Email Us
ECAD model for LT45-NISTL
Brady Corporation
B946 7096-1HV BLK/YEL
Need more? Email Us
ECAD model for 7096-1HV
Brady Corporation
LABEL, 0.25 IN H X 1.5 IN W
Need more? Email Us
ECAD model for LAM-3-103
Brady Corporation
B933 5110-P YEL 3" GOTH QA 10-PK
Need more? Email Us
ECAD model for 5110-P
3M
SHROUD A1347, 1 PER CASE
Need more? Email Us
ECAD model for 7000118741

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention