EN
  • EN
  • DE

S98WS512PD0FW002

Part No S98WS512PD0FW002
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 187413-S98WS512PD0FW002
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S98WS512PD0FW002 CAD Model

Description

The Spansion S98WS512PD0FW002 is a high-performance NOR flash memory device designed for embedded systems requiring reliable and fast data storage. This memory component is a crucial element in a wide array of applications, offering robust data retention and efficient read/write operations.

Applications

  • Automotive Systems: Used in navigation systems, infotainment, and advanced driver-assistance systems (ADAS).
  • Industrial Control: Implemented in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and data logging equipment.
  • Networking Equipment: Employed in routers, switches, and network interface cards (NICs) for storing configuration data and boot code.
  • Medical Devices: Utilized in patient monitoring systems, diagnostic equipment, and medical imaging devices for storing critical data and software.
  • Aerospace: Incorporated in flight control systems, data recorders, and communication equipment where reliability and performance are paramount.

Features

  • High-Density Storage: Offers significant storage capacity, suitable for large data sets and complex software.
  • Fast Read/Write Operations: Enables quick data access and efficient system performance.
  • Robust Data Retention: Ensures data integrity over extended periods, crucial for reliable operation.
  • Low Power Consumption: Optimizes energy efficiency, making it suitable for battery-powered applications.
  • Wide Operating Temperature Range: Designed to function reliably in extreme temperature environments.

Benefits

  • Improved System Performance: Fast data access speeds up application execution and reduces latency.
  • Enhanced Reliability: Robust data retention and error correction mechanisms ensure data integrity.
  • Reduced Power Consumption: Energy-efficient design extends battery life in portable devices.
  • Increased System Durability: Wide operating temperature range allows for use in harsh environments.
  • Simplified System Design: Compact form factor and standard interface simplify integration into existing systems.

The S98WS512PD0FW002 is built with advanced flash memory technology, offering superior performance and reliability compared to other storage solutions. Its high density, fast operation, and robust data retention make it ideal for critical applications in automotive, industrial, networking, medical, and aerospace sectors. The low power consumption and wide operating temperature range further enhance its suitability for diverse operating conditions.

Specifications:

  • Memory Type: NOR Flash
  • Density: 512 Mbit

You May Also Be Interested in

Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess