The W9812G6DH-7 is a 128M x 8 bit Synchronous DRAM (SDRAM) manufactured by Winbond. This high-speed memory component is designed for use in a wide range of applications that require substantial memory bandwidth and capacity. It supports JEDEC standards, ensuring compatibility with various systems and controllers.
Applications:
- Graphics cards
- Digital TVs
- Set-top boxes
- Networking equipment
- Embedded systems
Features:
- 128M x 8 bit organization
- Clock frequency up to 143 MHz
- Double data rate (DDR) architecture: two data transfers per clock cycle
- Four internal banks for concurrent operation
- Programmable burst length: 1, 2, 4, 8 or full page
- Auto precharge and controlled impedance
Benefits:
- High memory bandwidth for demanding applications
- Increased system performance due to DDR architecture
- Flexible burst length options for optimized data transfer
- Reduced power consumption through auto precharge functionality
- Improved signal integrity with controlled impedance
Technical Specifications:
The W9812G6DH-7 operates at a clock frequency of up to 143 MHz, providing a data transfer rate of up to 286 MHz. It has a CAS latency (CL) of 2 or 3. The power supply voltage is 2.5V ± 0.2V. It supports burst read and write operations with various burst lengths. The operating temperature range is 0°C to +70°C. The package type is a 54-pin TSOP (Thin Small Outline Package). This SDRAM is designed to meet the requirements of high-performance memory applications.