EN
  • EN
  • DE

SCBCP56-10T1G

Part No SCBCP56-10T1G
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836859-SCBCP56-10T1G
Ultra Librarian 3D Model Ultra Librarian SCBCP56-10T1G CAD Model

Description

ON Semiconductor SCBCP56-10T1G Overview

The ON Semiconductor SCBCP56-10T1G is a state-of-the-art Schottky Barrier Rectifier designed to meet the demanding requirements of high-efficiency power conversion systems. This rectifier is part of ON Semiconductor's extensive portfolio of semiconductor components known for their reliability and performance in a wide range of applications. The SCBCP56-10T1G is particularly well-suited for use in low voltage, high-frequency inverters, free-wheeling, and polarity protection applications.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Current Capability: With a 10A average rectified forward current, the SCBCP56-10T1G can handle significant current loads, making it suitable for robust applications.
  • High Surge Capacity: The rectifier can withstand high surge currents, providing reliable performance under transient conditions.
  • Compact Package: The SCBCP56-10T1G comes in a small SMB package, which saves valuable board space and is ideal for compact designs.
  • RoHS Compliant: Adherence to RoHS standards ensures that the rectifier is free from hazardous substances, making it environmentally friendly and suitable for use in a variety of markets.

Applications

The SCBCP56-10T1G is versatile and can be used in a range of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Automotive systems
  • Power management solutions
  • Portable devices
  • LED lighting

Technical Specifications

The following are some of the key technical specifications of the SCBCP56-10T1G:

  • Package Type: SMB
  • Peak Repetitive Reverse Voltage: 100V
  • Average Rectified Forward Current: 10A
  • Operating Junction Temperature Range: -65°C to 150°C
  • Storage Temperature Range: -65°C to 175°C

ON Semiconductor's SCBCP56-10T1G is a robust and efficient solution for engineers looking to improve power conversion efficiency and reliability in their designs. Its combination of low forward voltage drop, high current capacity, and compact footprint makes it an excellent choice for a variety of modern electronic applications.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 185,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess