EN
  • EN
  • DE

S29GL032N90TF101

Part No S29GL032N90TF101
Manufacturer Spansion
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case TSOP-48
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 756286-S29GL032N90TF101
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL032N90TF101 CAD Model

Description

The S29GL032N90TF101 is a 32-Mbit (4 M x 8 or 2 M x 16) Parallel Flash memory device manufactured by Spansion (now part of Cypress Semiconductor). It is designed for high-performance, low-power applications requiring non-volatile storage. This flash memory device is commonly used in embedded systems, consumer electronics, and industrial applications.

Applications

  • Embedded Systems: Used for storing boot code, application code, and configuration data in embedded systems.
  • Networking Equipment: Employed in routers, switches, and other networking devices for storing firmware and configuration files.
  • Consumer Electronics: Integrated into digital cameras, MP3 players, and other consumer devices for storing user data and firmware.
  • Industrial Equipment: Used in industrial control systems and automation equipment for storing program code and data.
  • Automotive Electronics: Applied in automotive infotainment systems and engine control units (ECUs) for storing maps, software, and calibration data.

Features

  • 32-Mbit Density: Provides 32 megabits of non-volatile storage capacity.
  • Parallel Interface: Offers high-speed data access through a parallel bus.
  • 90 ns Access Time: Provides fast read access to stored data.
  • Sector Erase: Allows for selective erasure of memory sectors, optimizing erase times and memory usage.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered applications.
  • Multiple Package Options: Available in various package options, including TSOP and BGA, for flexible integration.

Benefits

  • High Performance: Fast access times and parallel interface provide high-speed data access for demanding applications.
  • Reliable Storage: Non-volatile storage ensures data retention even when power is removed.
  • Low Power Operation: Suitable for battery-powered devices and energy-efficient systems.
  • Flexible Sector Erase: Allows for efficient memory management and reduces erase times.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in system design.

Additional Details

The S29GL032N90TF101 flash memory device typically requires a single power supply voltage. It incorporates various protection features, such as write protection and power-down modes, to ensure data integrity and minimize power consumption. Detailed technical specifications, including pin configurations, electrical characteristics, and timing diagrams, are available in the manufacturer's datasheet. Proper handling and electrostatic discharge (ESD) precautions are necessary to prevent damage to the device. This flash memory device is a versatile solution for a wide range of embedded storage applications, offering a combination of performance, reliability, and low power consumption.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4130 $57.9120
59+ $1.9801 $116.8259
91+ $1.9181 $174.5471
125+ $1.8562 $232.0250
161+ $1.7944 $288.8984
216+ $1.6087 $347.4792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 958 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess